EN
  • EN
  • DE

VSC1237SR

Part No VSC1237SR
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031892-VSC1237SR
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC1237SR CAD Model

Description

Introducing the VSC1237SR from Microchip Technology

The VSC1237SR is a state-of-the-art product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative component is designed to meet the demanding needs of modern electronics, delivering high performance and reliability in a range of applications.

Key Features

  • High-Speed Performance: The VSC1237SR is engineered to support rapid data processing and communication, making it ideal for high-speed applications that require quick response times and efficient data handling.
  • Low Power Consumption: With energy efficiency in mind, this product is optimized for low power consumption, helping to extend the battery life of portable devices and reduce the overall energy footprint of electronic systems.
  • Robust Reliability: Microchip Technology is known for its commitment to quality, and the VSC1237SR is no exception. It is built to withstand harsh environments and maintain functionality under various stress conditions, ensuring long-term reliability.
  • Advanced Security Features: Security is a top priority in today's connected world, and the VSC1237SR incorporates advanced security measures to protect sensitive data and prevent unauthorized access.
  • Easy Integration: This product is designed with compatibility in mind, offering seamless integration with a wide range of existing systems and technologies, simplifying the design and development process for engineers.

Potential Applications

The versatility of the VSC1237SR makes it suitable for an array of applications, including:

  • High-speed networking and telecommunications
  • Advanced computing systems
  • Industrial automation and control
  • Consumer electronics
  • Automotive electronics

Support and Resources

Microchip Technology provides comprehensive support and a wealth of resources to assist customers in the implementation of the VSC1237SR. Detailed documentation, application notes, development tools, and a dedicated support team are available to ensure a smooth integration and maximize the product's potential.

Choose the VSC1237SR for your next project and experience the quality, performance, and support that have made Microchip Technology a trusted partner in the electronics industry.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess