EN
  • EN
  • DE

VP0550N3-G

Part No VP0550N3-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description P-Channel Enhancement-Mode Vertical DMOS FETs | MOSFET P-CH 500V 0.054A TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 54mA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 125Ohm at 10mA, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 70pF at 25V
Power Dissipation (Maximum) 1W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279735-VP0550N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VP0550N3-G CAD Model

Description

Microchip Technology's VP0550N3-G MOSFET

The VP0550N3-G is a high-performance, N-channel enhancement-mode MOSFET manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This MOSFET is designed to deliver efficient power management and signal amplification across a wide range of applications. With its robust construction and advanced technology, the VP0550N3-G is an ideal choice for designers looking for a reliable semiconductor device capable of handling significant power levels and high-speed switching operations.

Key Features:

  • Low Threshold Voltage: The device features a low threshold voltage, which ensures that it can be easily driven by logic-level voltages, making it compatible with a variety of control circuits and microcontrollers.
  • High Input Impedance: Its high input impedance minimizes the current required to control the MOSFET, thereby reducing the overall power consumption of the system.
  • Low On-Resistance: The VP0550N3-G boasts a low on-resistance, which translates to reduced power losses when the MOSFET is in the 'on' state, enhancing the efficiency of the application it's used in.
  • Fast Switching Speed: Designed for fast switching applications, this MOSFET can handle high-speed operations, which is crucial for power converters, motor drives, and other applications requiring rapid switching.
  • TO-92 Package: Enclosed in a TO-92 package, the VP0550N3-G is suitable for through-hole mounting, which simplifies the assembly process and offers a reliable mechanical and electrical connection.

Applications:

The versatility of the VP0550N3-G makes it suitable for a broad range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Operated Devices
  • Motor Control Circuits
  • Switching Regulators
  • Relay Replacement
  • Amplifier Circuits

Overall, the VP0550N3-G from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable semiconductor products. Its combination of low power consumption, high efficiency, and fast switching capabilities make it an excellent choice for any application requiring a robust N-channel MOSFET.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess