Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1010854-VCC6-QCD-125M000000
Ultra Librarian 3D Model Ultra Librarian VCC6-QCD-125M000000 CAD Model

Description

Microchip Technology's VCC6-QCD-125M000000 Crystal Oscillator

The VCC6-QCD-125M000000 is a precision crystal oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance component is part of Microchip's VCC6 series of Voltage Controlled Crystal Oscillators (VCXOs) that offer designers a reliable and stable frequency source for a variety of applications.

With a nominal frequency of 125 MHz, the VCC6-QCD-125M000000 is well-suited for use in demanding applications that require a high-speed clock source. This VCXO features a low jitter design, which is critical for applications where signal integrity is paramount, such as in telecommunications, networking, and high-speed data communications.

The device operates over a supply voltage range of 3.3V, making it compatible with many of the modern digital systems that require lower operating voltages. Its compact surface-mount package allows for easy integration into space-constrained designs, without sacrificing performance or reliability.

Key features of the VCC6-QCD-125M000000 include:

  • Frequency Range: 125 MHz, providing a high-speed clock source for various applications.
  • Supply Voltage: Operates at 3.3V, aligning with contemporary low-voltage digital systems.
  • Low Jitter Performance: Ensures signal fidelity in critical applications where timing precision is essential.
  • Stability: Offers excellent frequency stability, ensuring consistent performance over temperature and time.
  • Form Factor: Available in a compact, surface-mount package for easy PCB integration.

Microchip Technology's VCC6-QCD-125M000000 is engineered for reliability and performance, making it an ideal choice for engineers looking to incorporate a stable and accurate clock source into their designs. Whether for use in communication infrastructure, high-speed data transfer, or sophisticated electronics, this VCXO provides the precision and durability required for critical system operations.

For more detailed specifications and application support, designers are encouraged to consult the datasheet and Microchip Technology's customer support resources to ensure optimal integration of the VCC6-QCD-125M000000 into their projects.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 100.0400M-TBGSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 100.0400M-TBGSA0
Seiko Epson Corporation
SG-8101CA 143.1000M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 143.1000M-TCHSA0
CTS-Frequency Controls
XTAL OSC XO 24.0000MHZ HCMOS TTL / 24 MHz XO (Standard) HCMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Need more? Email Us
ECAD model for CA50C2403IMT
Seiko Epson Corporation
SG-8101CG 33.3340M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 33.3340M-TBGSA0
SiTIME
MEMS OSC XO 1.0000HZ LVCMOS SMD / 1 Hz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead
Need more? Email Us
ECAD model for SIT1534AC-H5-DCC-00.001E
Seiko Epson Corporation
XTAL OSC XO 41.6250MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 41.6250M-TJHSA0
Seiko Epson Corporation
SG-8101CG 33.3000M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 33.3000M-TCHSA0
Seiko Epson Corporation
XTAL OSC XO 115.2000MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 115.2000M-TJHPA0
Seiko Epson Corporation
XTAL OSC XO 3.6560MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 3.6560M-TJHPA0

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.3802 $70.1822
25+ $5.2351 $130.8775
39+ $5.0715 $197.7885
53+ $4.9080 $260.1240
69+ $4.7443 $327.3567
92+ $4.2535 $391.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,710 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention