EN
  • EN
  • DE

VCC4-B3D-24M5760000

Part No VCC4-B3D-24M5760000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -40C TO +8 / Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351455-VCC4-B3D-24M5760000
Ultra Librarian 3D Model Ultra Librarian VCC4-B3D-24M5760000 CAD Model

Description

Microchip Technology's VCC4-B3D-24M5760000 Crystal Oscillator

The VCC4-B3D-24M5760000 from Microchip Technology is a high-performance, precision crystal oscillator designed to meet the stringent requirements of advanced electronic systems. This compact and reliable component is engineered to provide a stable and accurate clock signal, which is essential for synchronizing operations in digital devices.

Key Features

  • Frequency: The oscillator operates at a frequency of 24.576 MHz, making it suitable for high-speed communication protocols and digital signal processing applications.
  • Supply Voltage: It requires a supply voltage of 3.3V, aligning with common power rails in modern electronic designs and ensuring compatibility with a wide range of devices.
  • Stability: The VCC4-B3D-24M5760000 boasts excellent frequency stability, a critical factor for maintaining the integrity of data transmissions and the overall performance of a system.
  • Form Factor: Housed in a compact package, this crystal oscillator saves valuable board space, which is particularly advantageous for space-constrained applications such as handheld devices.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and consistent performance even under varying environmental conditions.

Applications

Thanks to its precise frequency control and robust design, the VCC4-B3D-24M5760000 is an ideal choice for a variety of applications, including:

  • Telecommunication equipment
  • Networking hardware such as routers and switches
  • Wireless communication systems
  • Industrial control systems
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality, and the VCC4-B3D-24M5760000 is no exception. Customers can expect reliable performance and durability from this component. Additionally, Microchip provides comprehensive technical support, ensuring that designers can integrate the oscillator into their projects with confidence and ease.

Whether you're developing advanced communication systems or sophisticated consumer electronics, the VCC4-B3D-24M5760000 crystal oscillator is an excellent choice for maintaining precise timing and enhancing the overall performance of your product.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess