The VCC1-B3F-12M000 is a cutting-edge voltage-controlled crystal oscillator (VCXO) designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision oscillator is engineered to deliver stable and accurate clock signals for a variety of applications that demand high reliability and performance.
Key Features
- Frequency Range: The VCC1-B3F-12M000 operates at a frequency of 12 MHz, which is ideal for applications that require a stable clock signal at this frequency level.
- Voltage Control: This VCXO can be finely tuned with a control voltage, allowing for precise frequency adjustment to compensate for drift or to match specific system requirements.
- Package Type: It is available in a robust and compact surface-mount package, making it suitable for space-constrained applications while also facilitating easier integration into a wide range of electronic systems.
- Low Phase Noise: The oscillator is designed to exhibit low phase noise characteristics, ensuring a clean clock signal and enhancing the performance of the overall system.
- Supply Voltage: It operates with a supply voltage of 3.3V, making it compatible with many modern digital circuits that utilize lower voltage levels for power efficiency.
- Temperature Stability: The device is specified for a broad operating temperature range, ensuring reliable performance across diverse environmental conditions.
Applications
The VCC1-B3F-12M000 is suitable for a wide range of applications, including but not limited to:
- Telecommunications systems
- Networking equipment such as routers and switches
- Industrial control systems
- Test and measurement equipment
- Consumer electronics
Microchip Technology's commitment to quality ensures that the VCC1-B3F-12M000 VCXO meets the highest standards, providing a reliable and precise timing solution for your critical applications.