EN
  • EN
  • DE

BMB1806A-800

Part No BMB1806A-800
Manufacturer Bi technologies
Catalog Ferrite Beads and Chips
Description Ferrite Beads Multi-Layer 80Ohm 25% 100MHz 400mA 100mOhm DCR 1806 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 80 Ω
RoHS Compliant
Win Source Part Number 1150501-BMB1806A-800
Categories Ferrite Beads and Chips
Manufacturer Bi technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BMB1806A-800 CAD Model

Description

The BMB1806A-800, manufactured by BI Technologies, is a ferrite bead designed for electromagnetic interference (EMI) suppression in electronic circuits. This component is specifically engineered to filter out unwanted high-frequency noise from power lines and signal lines, ensuring signal integrity and preventing interference with nearby devices. The BMB series is known for its robust construction and reliable performance in various applications requiring EMI filtering.

Applications:

  • Power Line Filtering: Used to suppress EMI noise on power lines in electronic devices and equipment.
  • Signal Line Filtering: Employed to filter out high-frequency noise on signal lines in communication systems and data processing equipment.
  • Consumer Electronics: Integrated into devices such as televisions, computers, and mobile phones to reduce EMI emissions and improve performance.
  • Industrial Equipment: Suitable for use in industrial control systems and machinery to filter out noise and ensure reliable operation.
  • Automotive Electronics: Used in automotive systems to suppress EMI noise and prevent interference with sensitive electronic components.

Features:

  • High Impedance: Provides high impedance at high frequencies to effectively suppress EMI noise.
  • Low DC Resistance: Minimizes power loss and voltage drop in the circuit.
  • Compact Size: Available in a small package size for easy integration into space-constrained applications.
  • Wide Frequency Range: Effective over a broad frequency range, providing comprehensive EMI filtering.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • EMI Suppression: Effectively suppresses EMI noise, ensuring signal integrity and preventing interference with nearby devices.
  • Improved Performance: Enhances the performance and reliability of electronic devices by reducing noise and interference.
  • Easy Integration: Small package size and low DC resistance facilitate easy integration into various circuit designs.
  • Robust Construction: Designed for reliable operation in harsh environments.
  • Compliance: Meets industry standards for EMI suppression and environmental safety.

The BMB1806A-800 is typically used in series with the power or signal line to provide EMI filtering. It is designed to be easily integrated into printed circuit boards (PCBs) using surface-mount technology. The ferrite bead is constructed from high-quality ferrite material, ensuring optimal performance and durability. It is also designed to withstand high temperatures and mechanical stress, making it suitable for demanding applications. The BMB1806A-800 is an essential component for ensuring the reliable and interference-free operation of electronic devices.

You May Also Be Interested in

Vishay
FERRITE BEAD 150 OHM 0805 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 80 OHM 0805 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 140 OHM 0603 1LN
Need more? Email Us
Kemet
FERRITE BEAD 68 OHM 0402 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 126 OHM AXIAL 1LN
Need more? Email Us
Kemet
FERRITE BEAD 120 OHM 0805 1LN
Need more? Email Us
Murata Electronics North America
20Ω@100MHz 1 Line Ferrite Bead 0402 3.8A 11mΩ
Lowest to $0.0117
FAIR-RITE PRODUCTS
FERRITE BEAD 114 OHM 2SMD 1LN
Need more? Email Us
Vishay
FERRITE BEAD 600 OHM 0402 1LN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess