EN
  • EN
  • DE

VCC1-B3D-50M0000000

Part No VCC1-B3D-50M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -40C TO +8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 978786-VCC1-B3D-50M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3D-50M0000000 CAD Model

Description

Product Overview: VCC1-B3D-50M0000000 from Microchip Technology

The VCC1-B3D-50M0000000 is a state-of-the-art Voltage Controlled Crystal Oscillator (VCXO) manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This precision oscillator is designed to deliver a stable and accurate clock signal for various applications, including telecommunications, networking, and embedded systems that require high reliability and performance.

With a frequency of 50 MHz, the VCC1-B3D-50M0000000 provides a high-speed clock source that is essential for modern digital devices. It is engineered to maintain a low phase noise and jitter, which is crucial for maintaining signal integrity in high-speed communication systems. This level of precision ensures that data is transmitted and received without errors, making it an ideal choice for critical applications where performance cannot be compromised.

Key Features:

  • Frequency: 50 MHz, providing a high-speed clock signal for demanding applications.
  • Supply Voltage: Operates on a standard supply voltage, making it compatible with a wide range of devices.
  • Stability: Offers excellent frequency stability, ensuring consistent performance even under varying environmental conditions.
  • Low Phase Noise: Designed to have low phase noise, reducing the likelihood of signal degradation in sensitive applications.
  • Adjustability: Features a voltage-controlled tuning capability, allowing for fine adjustments to the output frequency to meet specific system requirements.
  • Package: Comes in a robust and compact package suitable for space-constrained applications.

The VCC1-B3D-50M0000000 is not only a testament to Microchip Technology's commitment to quality and performance but also exemplifies their expertise in producing high-frequency control solutions. The VCXO's robust design ensures that it can operate reliably in a wide range of temperatures and environmental conditions, making it a versatile choice for designers and engineers looking to integrate a dependable clock source into their systems.

Whether you are developing high-speed data communication equipment, precision measurement devices, or advanced computing systems, the VCC1-B3D-50M0000000 from Microchip Technology offers the performance and reliability needed to keep your applications running smoothly.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3739 $62.2434
14+ $8.5119 $119.1666
22+ $8.2459 $181.4098
29+ $7.9799 $231.4171
38+ $7.7139 $293.1282
51+ $6.9159 $352.7109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,419 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess