Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
PLL Yes
Main Purpose Ethernet, SONET/SDH, Wireless Base Stations
Input CMOS
Output CMOS, HCSL, HSTL, LVDS, LVPECL
Number of Circuits 3
Frequency - Max 1.045GHz
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 80-VFLGA
Supplier Device Package 80-LGA (11x11)
Standard Package 176 pcs
REACH Status REACH Unaffected
Win Source Part Number 940001-ZL30673LFG7
Ultra Librarian 3D Model Ultra Librarian ZL30673LFG7 CAD Model

Description

Introducing the ZL30673LFG7 from Microchip Technology

The ZL30673LFG7 is a cutting-edge product from Microchip Technology, designed to cater to the high demands of modern electronic systems. This innovative component is a testament to Microchip's commitment to quality, reliability, and performance.

Key Features

  • High Precision: The ZL30673LFG7 offers exceptional precision, making it ideal for applications that require accurate timing and control.
  • Low Power Consumption: Designed for efficiency, this product consumes minimal power, thereby extending the battery life of portable devices and reducing energy costs in stationary applications.
  • Robust Performance: Engineered to withstand harsh conditions, the ZL30673LFG7 maintains its performance across a wide range of temperatures and environmental conditions.
  • Versatility: This component is suitable for a variety of applications, including telecommunications, industrial control systems, and high-performance computing.
  • Easy Integration: The ZL30673LFG7 is designed to be easily integrated into existing designs, thanks to its user-friendly interface and compatibility with standard protocols.

Applications

The versatile nature of the ZL30673LFG7 allows it to be used across multiple industries and applications. It is particularly well-suited for:

  • Telecommunication systems, where precise timing is crucial for data transmission.
  • Industrial automation, providing the reliability required for continuous operation.
  • Networking equipment, ensuring synchronization across devices and systems.
  • Consumer electronics, enhancing the user experience through improved device performance.

Why Choose ZL30673LFG7?

Microchip Technology's ZL30673LFG7 stands out in the market for its exceptional quality and performance. With its robust feature set, this product is engineered to meet the stringent requirements of today's advanced electronic systems. Choosing the ZL30673LFG7 means investing in a component that will deliver reliable operation, superior precision, and energy efficiency, making it an ideal choice for designers and engineers looking to push the boundaries of what's possible in electronics.

You May Also Be Interested in

Renesas Electronics America
Lowest to $6.5759
ECAD model for 9DB106BGLFT
Texas Instruments
IC CLOCK GEN FOR XDR MEM 28TSSOP
Lowest to $7.3593
ECAD model for CDCD5704PWR
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
ECAD model for CDCR83ADBQRG4
Renesas Electronics America
IC CLOCK SYNTHESIZER 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $8.4160
ECAD model for 5V41065PGGI
Texas Instruments
IC 3.3V PLL CLK-DRVR 24-TSSOP
Lowest to $5.0488
ECAD model for CDCF2510PWR
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $10.4105
ECAD model for CDCU2A877ZQLR
Renesas Electronics America
IC Z-BUFFER LOW POWER 64QFN / Intel QPI, PCI Express (PCIe) IC 150MHz 1 Output 64-VFQFPN (9x9)
Lowest to $7.3691
ECAD model for 9ZXL1530BKLFT
Renesas Electronics America
IC CLOCK GENERATOR 32MLF / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 32-VFQFPN (5x5)
Need more? Email Us
ECAD model for 9FGV0431AKILFT
Microchip Technology
IC CLOCK GEN PCIE 14QFN
Lowest to $7.5095
ECAD model for DSC557-0344FI0

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.1524 $97.1524
2+ $79.7148 $159.4296
3+ $77.2237 $231.6711
4+ $74.7326 $298.9304
5+ $72.2416 $361.2080
6+ $64.7683 $388.6098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,754 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention