EN
  • EN
  • DE

VCC1-B3D-24M5760000

Part No VCC1-B3D-24M5760000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -40C TO +8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 999029-VCC1-B3D-24M5760000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3D-24M5760000 CAD Model

Description

Microchip Technology VCC1-B3D-24M5760000 Oscillator

The VCC1-B3D-24M5760000 from Microchip Technology is a highly precise and reliable voltage-controlled crystal oscillator (VCXO) designed for advanced electronic applications. This component is part of Microchip's comprehensive range of frequency control products, which are known for their quality and performance.

Key Features

  • Frequency: The oscillator operates at a frequency of 24.576 MHz, which is commonly used in telecommunications, digital video, and audio applications, ensuring compatibility with a variety of systems.
  • Supply Voltage: It is designed to work with a 3.3V power supply, making it suitable for modern low-voltage electronics.
  • Stability: The VCC1-B3D-24M5760000 offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Form Factor: This VCXO comes in a compact, surface-mount package, allowing for ease of integration into space-constrained designs.
  • Output Type: It provides a CMOS output, which is widely used and easily interfaced with most digital circuits.
  • Industrial Temperature Range: The device is operational over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The VCC1-B3D-24M5760000 is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunication systems
  • High-definition video broadcast equipment
  • Professional audio equipment
  • Networking and wireless communication devices
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the VCC1-B3D-24M5760000 is no exception. This VCXO undergoes rigorous testing to ensure its performance and reliability, making it a trusted choice for engineers and designers looking for a dependable frequency control solution.

For further information, including detailed specifications, application notes, and support resources, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess