EN
  • EN
  • DE

VCC1-1546-190M000000

Part No VCC1-1546-190M000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CUSTOM CMOS XO  /  190 MHz XO (Standard) CMOS Oscillator 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series VCC1
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 190 MHz
Output CMOS
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.075" (1.90mm)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-VCC1-1546-190M000000TR
Standard Package 1
Win Source Part Number 1203249-VCC1-1546-190M000000
Ultra Librarian 3D Model Ultra Librarian VCC1-1546-190M000000 CAD Model

Description

The VCC1-1546-190M000000 is a state-of-the-art Voltage-Controlled Crystal Oscillator (VCXO) from Microchip Technology, designed for precision timing applications. This high-performance component is engineered to deliver stable and accurate clock signals for a wide range of electronic devices, including telecommunications, networking equipment, and industrial systems.

Key Features

  • Frequency Range: The device operates at a frequency of 190 MHz, providing a high-speed clock source for your applications.
  • Low Phase Noise: With its low phase noise characteristics, it ensures minimal signal interference, resulting in reliable and consistent performance.
  • High Stability: The VCC1-1546-190M000000 offers excellent frequency stability, making it suitable for applications that demand consistent operation over varying environmental conditions.
  • Voltage Control: The VCXO can be fine-tuned with an external control voltage, allowing for precise adjustment of the output frequency to compensate for system variations or to match specific requirements.
  • Compact Package: Housed in a compact surface-mount package, this VCXO is designed for easy integration into modern PCB layouts, saving valuable board space.

Applications

Microchip's VCC1-1546-190M000000 is an ideal choice for applications that require tight frequency control and stability, such as:

  • Telecommunication systems
  • Data communication equipment
  • Satellite and wireless communications
  • Test and measurement gear
  • Industrial control processes

Quality and Reliability

Microchip Technology is a leader in the semiconductor industry, known for its commitment to quality and reliability. The VCC1-1546-190M000000 VCXO is manufactured under stringent quality control measures, ensuring that each unit meets the highest standards and delivers consistent performance.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess