EN
  • EN
  • DE

VC-820-EAC-KAAN-20M0000000

Part No VC-820-EAC-KAAN-20M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3VDC CMOS -55C TO +12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000721-VC-820-EAC-KAAN-20M0000000
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators -Oscillators
Package Tape & Reel (TR)
Product Status Active
Series VC-820
Package / Case VDFN-4
Ultra Librarian 3D Model Ultra Librarian VC-820-EAC-KAAN-20M0000000 CAD Model

Description

Microchip Technology's VC-820-EAC-KAAN-20M0000000

The VC-820-EAC-KAAN-20M0000000 is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of advanced electronic applications requiring high reliability, flexibility, and performance.

Key Features

  • High Performance: At the core of the VC-820-EAC-KAAN-20M0000000 lies a robust architecture that enables high-speed operations, making it suitable for demanding applications across various industries.
  • Energy Efficient: The product is engineered to optimize power consumption, which is critical for battery-powered and energy-sensitive applications, ensuring longer operational life and sustainability.
  • Connectivity: With integrated support for various communication protocols, this device provides versatile connectivity options, facilitating easy integration into existing systems and networks.
  • Robust Security: Microchip Technology understands the importance of security in modern electronic devices. The VC-820-EAC-KAAN-20M0000000 incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Compact Design: The compact footprint of the product allows for its use in space-constrained applications, without compromising on its functionality or performance.
  • Customizable: This device can be customized to meet specific application requirements, providing a flexible solution that can adapt to various operational needs.

Applications

The VC-820-EAC-KAAN-20M0000000 is ideal for a wide range of applications, including but not limited to:

  • Industrial automation systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) devices
  • Wearable technology
  • Medical equipment

Microchip Technology's commitment to quality ensures that the VC-820-EAC-KAAN-20M0000000 is not only a product of innovation but also one of reliability and endurance. Whether you are developing a complex industrial system or a simple consumer gadget, this product offers a solution that will meet and exceed your expectations.

Technical Support and Resources

Customers can access comprehensive technical support, including datasheets, reference designs, and customer service from Microchip Technology's dedicated support team. This ensures that integrating the VC-820-EAC-KAAN-20M0000000 into your projects is a smooth and supported process.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess