EN
  • EN
  • DE

V61C16P55

Part No V61C16P55
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103663-V61C16P55
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V61C16P55 CAD Model

Description

The V61C16P55 from Microchip Technology is a state-of-the-art non-volatile SRAM (NVSRAM) device that combines the access speed of static RAM with the non-volatility of Flash. This innovative memory solution is designed to retain data when power is removed, ensuring the preservation of critical data for applications that cannot tolerate data loss.

Key Features

  • High-Speed Access: The V61C16P55 offers fast read and write access times, which are comparable to those of standard SRAM, making it suitable for high-performance computing tasks that require quick data retrieval and storage.
  • Non-Volatility: With its non-volatile storage capability, this device ensures that data is retained without the need for a battery backup, thereby reducing maintenance costs and complexity.
  • High Reliability: Microchip's NVSRAM technology provides a highly reliable data storage solution, with inherent data integrity and endurance over a wide range of temperatures and operational conditions.
  • Low Power Consumption: The V61C16P55 is designed to operate with low power consumption, making it an excellent choice for battery-powered or energy-sensitive applications.

Applications

The V61C16P55 is ideal for a variety of applications where data integrity and speed are crucial. These include:

  • Industrial automation and control systems
  • Automotive electronics
  • Medical devices
  • Networking and telecommunications equipment
  • Portable consumer electronics

Technical Specifications

The technical specifications for the V61C16P55 NVSRAM include:

  • Memory Size: 16Kb
  • Package Type: PDIP, SOIC, and others
  • Operating Temperature Range: Specified over commercial and industrial temperature ranges
  • Supply Voltage: Typically 5V

Microchip Technology's V61C16P55 is a robust and reliable memory solution that meets the needs of demanding applications requiring both speed and data retention. Its combination of features makes it an excellent choice for designers looking to enhance system performance while ensuring data security.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess