EN
  • EN
  • DE

UTC2000-I/MG

Part No UTC2000-I/MG
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC PORT CTLR USB TYPE C 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Applications USB, Type-C Controller
Current - Supply 185μA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Part Number Series UTC2000
Manufacturer Pack Quantity 120
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812731-UTC2000-I/MG
Ultra Librarian 3D Model Ultra Librarian UTC2000-I/MG CAD Model

Description

The UTC2000-I/MG is a cutting-edge interface controller from Microchip Technology, designed to bridge the gap between legacy systems and the new wave of USB connectivity. As a member of Microchip's extensive range of USB solutions, this device provides a seamless and efficient conversion from USB to more traditional interfaces.

Key Features

  • USB 2.0 Compliance: The UTC2000-I/MG is fully compliant with the USB 2.0 standard, ensuring compatibility with a wide range of devices and systems.
  • High-Speed Data Transfer: With support for high-speed data transfer rates, this controller can handle the demands of modern peripherals and applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal power consumption, making it ideal for portable and battery-powered applications.
  • Compact Design: The small form factor of the UTC2000-I/MG makes it a perfect fit for space-constrained applications, without sacrificing performance or functionality.
  • Easy Integration: The controller's design facilitates straightforward integration into existing systems, reducing development time and simplifying the upgrade process to USB connectivity.

Applications

The versatility of the UTC2000-I/MG makes it suitable for a broad range of applications, including but not limited to:

  • Industrial Control Systems
  • Consumer Electronics
  • Portable Devices
  • Automotive Infotainment
  • Medical Devices

Technical Specifications

The UTC2000-I/MG is built to meet rigorous technical standards, providing reliable performance under various conditions. Its technical specifications include support for multiple operating systems, durability under extended temperature ranges, and compliance with relevant industry standards for USB technology.

Quality and Support

As with all Microchip products, the UTC2000-I/MG comes with the assurance of high-quality manufacturing and robust support. Customers can access a wealth of resources, including technical documentation, application notes, and dedicated customer support to ensure successful deployment and operation of their USB interface solutions.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9417 $50.0089
42+ $2.4137 $101.3754
65+ $2.3383 $151.9895
89+ $2.2628 $201.3892
115+ $2.1874 $251.5510
153+ $1.9611 $300.0483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,017 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess