Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 2
Current Rating (Max) 4.7A
DC Resistance (DCR) (Max) 40 mOhm
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Height (Max) 0.390" (9.91mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 026212-P0422NLT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P0422NLT CAD Model

Description

The 026212-P0422NLT filter manufactured by Pulse Electronics Corporation is a power line filter.

  • Packaging: Reel - TR
  • Mounting: SMD (SMT)
  • Height (Max): 0.390" (9.91mm)
  • Lines: 2
  • Category: Filters
  • Temperature Range: -40°C to 120°C

You May Also Be Interested in

Pulse
CMC 51UH 230MA 2LN 3.5KOHM SMD
Lowest to $0.2488
ECAD model for AWCU00453226510XG0
Pulse
CMC 2.1A 2LN 1K OHM SMD AEC-Q200
Need more? Email Us
ECAD model for APPM00050524102XYE
Pulse
IND CMC 11 UH 0.36A
Need more? Email Us
ECAD model for PE-1812AGC110STS
Pulse
CMC 1A 2LN 90 OHM SMD
Need more? Email Us
ECAD model for BWCU00322518900M00
Pulse
CMC 640MA 2LN 270 OHM SMD
Need more? Email Us
ECAD model for BWCU00322518271M00
Pulse
CMC
Need more? Email Us
ECAD model for T8016
Pulse
CMC 4LN SMD
Need more? Email Us
ECAD model for H6505NL
Pulse
CMC 1A 2LN 500 OHM SMD
Need more? Email Us
ECAD model for BWCU00322518501M00
Pulse
CMC 280MA 2LN 370OHM SMD AECQ200
Need more? Email Us
ECAD model for AWCU00201212371M02

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8404 $50.4240
150+ $0.6896 $103.4400
225+ $0.6680 $150.3000
310+ $0.6465 $200.4150
405+ $0.6249 $253.0845
540+ $0.5603 $302.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,180 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention