EN
  • EN
  • DE

USBQNM50424E3/TR7

Part No USBQNM50424E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 24VWM 57VC QFN143 / 57V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount QFN-143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 57V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications Ethernet
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Supplier Device Package QFN-143
Base Product Number USBQNM50
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1342847-USBQNM50424E3/TR7
Ultra Librarian 3D Model Ultra Librarian USBQNM50424E3/TR7 CAD Model

Description

Product Overview: USBQNM50424E3/TR7 by Microchip Technology

The USBQNM50424E3/TR7 is a cutting-edge USB 2.0 Integrated Circuit (IC) developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. Designed to facilitate reliable and efficient USB connectivity, this product is an essential component for a wide range of applications in computing, communication, and consumer electronics.

Key Features:

  • High-Speed Data Transfer: The IC supports USB 2.0, enabling high-speed data transfer rates of up to 480 Mbps, ensuring quick and efficient communication between devices.
  • Robust Design: With its advanced design, the USBQNM50424E3/TR7 is built to withstand the rigors of daily use, providing stable and reliable performance in a variety of conditions.
  • Compact Footprint: The device comes in a compact package, allowing for easy integration into space-constrained designs without sacrificing functionality or performance.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for battery-powered devices, where power efficiency is paramount.
  • Enhanced Compatibility: The IC is designed to be compatible with a wide range of USB peripherals, ensuring seamless integration and interoperability with existing and new USB devices.
  • Easy Implementation: Microchip Technology provides comprehensive support and resources, making the implementation of the USBQNM50424E3/TR7 straightforward for designers and engineers.

Applications:

The versatility of the USBQNM50424E3/TR7 allows it to be used in various applications, including but not limited to:

  • Desktop and laptop computers
  • Smartphones and tablets
  • Portable media players
  • Digital cameras and camcorders
  • Printers and scanners
  • Networking and communication equipment

In summary, the USBQNM50424E3/TR7 from Microchip Technology is a sophisticated and reliable solution for adding USB 2.0 functionality to a multitude of electronic devices. Its performance, durability, and ease of use make it an excellent choice for manufacturers and developers looking to enhance their products with high-speed data transfer capabilities.

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess