EN
  • EN
  • DE

UTR4502L-AE2-R

Part No UTR4502L-AE2-R
Manufacturer UTC
Catalog Electronic Wholesale
Description -1.95 Amps, -30 Volts P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278676-UTR4502L-AE2-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTR4502L-AE2-R CAD Model

Description

The UTR4502L-AE2-R is a power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for high-efficiency switching applications and features a low on-resistance to minimize power losses during operation. This MOSFET is commonly used in power management circuits, DC-DC converters, and motor control applications.

Applications:

  • DC-DC Converters
  • Power Management Circuits
  • Motor Control Applications
  • Load Switching
  • LED Lighting

Features:

  • Low On-Resistance (RDS(on)) - Minimizes power losses and improves efficiency.
  • High-Speed Switching - Enables efficient operation in high-frequency applications.
  • Logic Level Gate Drive - Allows direct drive from microcontrollers and logic devices.
  • Lead-Free Package - Complies with environmental regulations.
  • Avalanche Energy Tested - Ensures robustness under transient conditions.

Benefits:

  • Increased Efficiency - Lower on-resistance leads to reduced power dissipation and higher efficiency.
  • Simplified Design - Logic-level gate drive simplifies interfacing with control circuitry.
  • Reliable Performance - Avalanche energy testing ensures reliable operation under stress.
  • Reduced Heat Generation - Lower RDS(on) reduces heat generated during operation.
  • Compact Size - Allows for smaller and more compact designs.

Additional Details:

The UTR4502L-AE2-R typically comes in a surface-mount package, such as a SOP-8. Its key electrical characteristics include a low gate threshold voltage, which allows it to be driven directly from a logic-level signal. It is also characterized by a fast switching speed, making it suitable for high-frequency applications. The RDS(on) is typically in the milliohm range, ensuring low power dissipation. Absolute maximum ratings should be carefully observed during application to ensure device reliability. This includes voltage, current, and temperature ratings. The device’s thermal resistance is also a critical parameter to consider for thermal management.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Spansion
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess