EN
  • EN
  • DE

USBQNM50403E3/TR7

Part No USBQNM50403E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 11VC QFN143 / 11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount QFN-143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications Ethernet
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Supplier Device Package QFN-143
Base Product Number USBQNM50
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1342848-USBQNM50403E3/TR7
Ultra Librarian 3D Model Ultra Librarian USBQNM50403E3/TR7 CAD Model

Description

Microchip Technology's USBQNM50403E3/TR7 is a cutting-edge semiconductor device designed to cater to the needs of modern electronic systems. This product is part of Microchip's extensive range of USB solutions, known for their reliability and performance.

Key Features

  • High-Speed Data Transfer: The USBQNM50403E3/TR7 supports high-speed data transfer rates, making it ideal for applications requiring fast data communication.
  • Low Power Consumption: Designed for efficiency, this device operates with minimal power consumption, thereby extending the battery life of portable devices.
  • Robust Design: Microchip's commitment to quality ensures that this product is robust and can withstand the rigors of daily use in various environments.
  • Compact Form Factor: The small package size of the USBQNM50403E3/TR7 allows it to be easily integrated into space-constrained designs without sacrificing performance.
  • Compatibility: This device is designed to be compatible with a wide range of USB specifications, ensuring seamless integration with existing and new USB systems.

Applications

The versatility of the USBQNM50403E3/TR7 makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Consumer Electronics
  • Portable Devices
  • Communication Systems
  • Computing Devices
  • Networking Hardware

Technical Specifications

Microchip Technology ensures that the USBQNM50403E3/TR7 adheres to stringent technical specifications. These include compliance with relevant industry standards, temperature range tolerances, and packaging requirements suitable for high-volume manufacturing processes.

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The USBQNM50403E3/TR7 is backed by Microchip's global technical support network, providing assistance and resources to help integrate this product into your designs seamlessly.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess