EN
  • EN
  • DE

USB82522AM-A-000528-V03

Part No USB82522AM-A-000528-V03
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103477-USB82522AM-A-000528-V03
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB82522AM-A-000528-V03 CAD Model

Description

The USB82522AM-A-000528-V03 from Microchip Technology is a cutting-edge USB controller designed to provide seamless integration for USB connectivity in a variety of electronic devices. This high-performance USB 2.0 interface chip is engineered to deliver reliable data transmission and enhanced functionality in a compact package, making it an ideal choice for manufacturers looking to incorporate USB capabilities into their products.

Key Features

  • USB 2.0 Compliance: The controller is fully compliant with the USB 2.0 specification, ensuring compatibility with a wide range of USB devices and guaranteeing high-speed data transfer rates of up to 480 Mbps.
  • Integrated PHY: With an integrated Physical Layer (PHY) transceiver, the USB82522AM-A-000528-V03 provides robust signal quality and reliable connectivity, which is essential for maintaining the integrity of data transfers.
  • Low Power Consumption: Designed with power efficiency in mind, this USB controller operates with minimal power draw, making it suitable for portable and battery-operated devices where power conservation is crucial.
  • Small Form Factor: The compact design of the USB82522AM-A-000528-V03 allows for easy integration into space-constrained applications without compromising performance.
  • Enhanced Host Controller Interface (EHCI) Support: The device supports the Enhanced Host Controller Interface, which facilitates high-speed data handling and is a standard for USB 2.0.

Applications

The versatility of the USB82522AM-A-000528-V03 makes it a perfect fit for a broad spectrum of applications, including but not limited to consumer electronics, personal computing devices, embedded systems, and industrial automation. Its ability to interface with multiple USB devices simultaneously makes it a powerful component for complex electronic ecosystems.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Microchip Technology. This will ensure the proper implementation of the USB82522AM-A-000528-V03 in their projects, respecting the electrical and mechanical parameters defined by the manufacturer.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess