EN
  • EN
  • DE

USB82514AMR

Part No USB82514AMR
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 396511-USB82514AMR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB82514AMR CAD Model

Description

Microchip Technology USB82514AMR USB 2.0 to Quad SPI/I2C Bridge

The USB82514AMR from Microchip Technology is a versatile and high-performance USB 2.0 to Quad SPI/I2C bridge controller, designed to enable seamless connectivity between a USB host and a range of serial interface peripherals. This advanced chip is part of Microchip's commitment to providing innovative solutions for embedded systems, particularly those requiring reliable data transfer and communication capabilities.

Key Features

  • USB 2.0 Compliance: The device adheres to the USB 2.0 specification, ensuring compatibility with a wide range of USB hosts and providing full-speed (12 Mbps) or high-speed (480 Mbps) data transfer rates.
  • Quad SPI Interface: It supports a Quad SPI interface, which allows for high-speed serial communication with SPI devices, making it suitable for applications requiring fast data transfer, such as data storage or complex sensor arrays.
  • I2C Interface: The inclusion of an I2C interface provides additional flexibility, enabling communication with I2C-compatible devices, which is essential for a variety of control and monitoring applications.
  • Multiple Endpoints: The USB82514AMR features multiple configurable endpoints, which allows for the simultaneous operation of the SPI and I2C interfaces, as well as additional endpoints for custom usage.
  • Configurability: The device is highly configurable, offering options for GPIO, chip selects, and other parameters to tailor its operation to specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the USB82514AMR is suitable for portable and battery-powered devices, thanks to its low operational and standby power consumption.
  • Compact Package: Available in a compact 32-pin QFN package, the chip is ideal for space-constrained applications, while still providing robust connectivity options.

Applications

The USB82514AMR is a versatile bridge solution that is particularly well-suited for applications such as:

  • Embedded Systems
  • USB Peripheral Development
  • Industrial Control
  • Data Acquisition Systems
  • Portable Devices

With its robust feature set and Microchip's renowned reliability, the USB82514AMR provides developers with a powerful tool for enhancing the connectivity and performance of their USB-enabled devices.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.0401 $84.0401
2+ $68.9558 $137.9116
3+ $66.8006 $200.4018
4+ $64.6465 $258.5860
5+ $62.4913 $312.4565
7+ $56.0267 $392.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess