EN
  • EN
  • DE

USB7252/KDX

Part No USB7252/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description USB3.1 GEN2 HUB WITH PD / USB Hub Controller USB 3.1 I²C, SPI, USB Interface 100-VQFN (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Protocol USB
Function Hub Controller
Interface I2C, SPI, USB
Standards USB 3.1
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB7252
Standard Package 168
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342813-USB7252/KDX
Ultra Librarian 3D Model Ultra Librarian USB7252/KDX CAD Model

Description

The Microchip Technology USB7252/KDX is a state-of-the-art USB 3.1 Gen 1 hub controller that offers seamless connectivity and advanced features for a wide range of applications. Designed to enhance data transfer speeds and reliability, the USB7252/KDX is an ideal solution for system architects looking to expand USB capabilities in their designs.

Key Features

  • High-Speed Data Transfer: With support for USB 3.1 Gen 1, the USB7252/KDX enables data transfer rates of up to 5 Gbps, making it perfect for applications requiring fast data access and throughput.
  • Multiple Ports: The hub controller includes multiple downstream ports, providing flexibility to connect a variety of USB devices simultaneously.
  • Energy Efficient: It incorporates energy-saving features that reduce power consumption without sacrificing performance, suitable for battery-powered applications.
  • Advanced Connectivity: The device supports connectivity to both USB 3.1 Gen 1 and USB 2.0 devices, ensuring compatibility with a broad range of peripherals.
  • Robust Design: Built with quality and reliability in mind, the USB7252/KDX is designed to withstand industrial-grade operating conditions.

Applications

The versatility of the USB7252/KDX makes it an excellent choice for various applications, including desktop and laptop computers, docking stations, monitors with USB hub capabilities, and embedded systems requiring expanded USB connectivity.

Technical Specifications

  • Product: USB7252/KDX
  • Manufacturer: Microchip Technology
  • USB Standard: USB 3.1 Gen 1
  • Downstream Ports: Multiple
  • Power Management: Energy-efficient design
  • Operating Temperature Range: Industrial grade

Whether you are developing high-speed data interfaces or looking to integrate USB connectivity in industrial applications, the Microchip Technology USB7252/KDX hub controller offers the performance, efficiency, and reliability required to meet your needs.

You May Also Be Interested in

Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Maxim Integrated
Lowest to $10.0855
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess