EN
  • EN
  • DE

USB7206C-I/KDX

Part No USB7206C-I/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB3.1 GEN2 HUB TYPE C / USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface GPIO, I²C, I²S, SPI, SMBus, USB
Standards USB 2.0, USB 3.1
Voltage - Supply 1.09V ~ 1.21V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342825-USB7206C-I/KDX
Ultra Librarian 3D Model Ultra Librarian USB7206C-I/KDX CAD Model

Description

Microchip Technology's USB7206C-I/KDX: A High-Performance USB 3.1 Gen 1 Hub Controller

The USB7206C-I/KDX is a state-of-the-art USB 3.1 Gen 1 hub controller from Microchip Technology, designed to provide a seamless and efficient interface for expanding USB capabilities in a wide range of applications. This advanced hub controller is an ideal solution for developers looking to integrate multiple USB devices into a single system, offering high-speed connectivity and reliable performance.

With its robust design, the USB7206C-I/KDX supports up to six downstream ports, making it a versatile choice for systems that require multiple USB connections. Each port is capable of handling SuperSpeed (5 Gbps), High-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) traffic, ensuring compatibility with a broad spectrum of USB devices.

The controller is equipped with Microchip's FlexConnect technology, which allows a downstream port to become an upstream port, providing exceptional flexibility in USB port routing. This feature is particularly useful for devices that need to switch host and peripheral roles without the need for user intervention.

For enhanced power management, the USB7206C-I/KDX includes MultiTRAK technology, a multi-TT architecture that provides dedicated transaction translators for each downstream port. This ensures optimal bandwidth allocation for mixed-speed traffic scenarios, delivering efficient data transfer and improved performance for connected devices.

The hub controller also supports Battery Charging Specification Revision 1.2, enabling faster charging of connected devices and adding convenience for users. It is compliant with USB-IF Battery Charging specifications, making it an excellent choice for applications such as docking stations, monitors, and automotive infotainment systems where charging capabilities are essential.

The USB7206C-I/KDX is available in a 100-pin VTLA package, offering a compact footprint for space-constrained designs. Its industrial temperature range of -40°C to 85°C ensures reliable operation in demanding environments.

Overall, the USB7206C-I/KDX from Microchip Technology is a powerful and flexible USB hub controller that provides developers with the tools they need to create sophisticated, multi-port USB systems with confidence.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4978 $55.4934
7+ $15.1777 $106.2439
11+ $14.7034 $161.7374
15+ $14.2291 $213.4365
19+ $13.7548 $261.3412
25+ $12.3319 $308.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess