EN
  • EN
  • DE

USB5826CT/KD

Part No USB5826CT/KD
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface I2C, SMBus, SPI, UART
Standards USB 2.0, USB 3.1
Voltage - Supply 1.08V ~ 1.32V, 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB5826
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-USB5826CT/KDDKR,150-USB5826CT/KDCT,150-USB5826CT/KDTR
Standard Package 2,500
Win Source Part Number 964813-USB5826CT/KD
Ultra Librarian 3D Model Ultra Librarian USB5826CT/KD CAD Model

Description

The USB5826CT/KD is a state-of-the-art product from Microchip Technology, designed to cater to the increasing demands of modern USB connectivity solutions. This versatile and high-performance USB 2.0 hub controller is an ideal choice for a wide range of applications, including desktop and laptop PCs, docking stations, monitors, and embedded systems.

Key Features

  • Multi-Port Flexibility: With multiple downstream ports, the USB5826CT/KD allows for the expansion of USB connectivity, enabling the connection of various peripherals such as keyboards, mice, storage devices, and more.
  • High-Speed Data Transfer: This hub controller supports high-speed USB 2.0 data transfer rates of up to 480 Mbps, ensuring quick and efficient data exchanges between connected devices.
  • Advanced Charging Support: The product is equipped with features that support battery charging specifications, such as Apple charging, making it convenient for users to charge their devices.
  • Robust Design: Built with Microchip's proven technology, the USB5826CT/KD is designed for reliability and durability, ensuring long-term performance in various operational environments.
  • Customizable: The device can be customized to meet specific design requirements, offering flexibility for system designers and manufacturers.

Applications

The USB5826CT/KD is versatile enough to be integrated into a multitude of applications. Its design is particularly suited for:

  • Desktop and Laptop Computers
  • Docking Stations
  • Monitors with USB Hub Capabilities
  • Embedded Systems
  • Consumer Electronics

Technical Specifications

For technical enthusiasts and professionals, the USB5826CT/KD offers:

  • Compliance with USB 2.0 Specification
  • Backward compatibility with USB 1.1
  • Port status indicators with LED support
  • Overcurrent protection for each downstream port
  • Industrial temperature range support

In conclusion, the Microchip Technology USB5826CT/KD is a powerful and versatile USB hub controller that delivers high-speed data transfer, advanced charging options, and robust performance for a variety of applications. Its customizable nature and technical prowess make it a top choice for developers looking to enhance USB functionality in their products.

You May Also Be Interested in

Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess