EN
  • EN
  • DE

USB5806C-I/KD

Part No USB5806C-I/KD
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Mfr Microchip Technology
Series -
Package Tray
Protocol USB
Function Hub Controller
Interface I²C, SPI
Standards USB 3.1
Voltage - Supply 1.08V ~ 1.32V, 3V ~ 3.6V
Current - Supply -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB5806
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 168 pcs
Win Source Part Number 1383813-USB5806C-I/KD
Ultra Librarian 3D Model Ultra Librarian USB5806C-I/KD CAD Model

Description

Microchip Technology USB5806C-I/KD: A High-Performance USB 3.1 Gen 1 Hub Controller

The USB5806C-I/KD from Microchip Technology is a state-of-the-art USB 3.1 Gen 1 hub controller designed to provide a seamless interface for expanding USB capabilities in a wide range of applications. This advanced hub controller is ideal for use in desktop and laptop computers, docking stations, monitors, and many other consumer, industrial, and embedded systems that require expanded USB connectivity.

The USB5806C-I/KD is a versatile solution that supports up to six downstream ports with full backward compatibility for USB 2.0 and 1.1 devices. It boasts a high-performance architecture that provides fast data transfer rates of up to 5 Gbps, ensuring efficient operation for high-speed devices such as external hard drives, high-definition cameras, and streaming media devices.

This hub controller is equipped with Microchip's proprietary MultiTRAK™ technology, which delivers multiple transaction translators to ensure optimal bandwidth allocation for each USB 2.0 device. This means that even when multiple USB 2.0 devices are connected, the USB5806C-I/KD can maintain maximum data throughput for each device.

The USB5806C-I/KD also features FlexConnect™ technology, which allows a downstream port to become an upstream port, enabling easy port reversibility and better user experiences. Additionally, the hub supports Battery Charging Specification Revision 1.2, which allows for faster charging of connected devices, making it a convenient choice for applications where quick charging is essential.

Designed with robustness in mind, the USB5806C-I/KD incorporates advanced protection features, including over-current and over-temperature protection, ensuring reliable performance and longevity of the hub and connected devices. It also supports configurable Vendor ID (VID), Product ID (PID), and device serial number, allowing for customization and easy integration into OEM systems.

In summary, the USB5806C-I/KD from Microchip Technology is a powerful and flexible USB 3.1 Gen 1 hub controller that offers high-speed data transfer, advanced bandwidth management, and robust protection features for a wide array of USB expansion applications.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0705 $57.2115
7+ $15.6476 $109.5332
10+ $15.1586 $151.5860
14+ $14.6696 $205.3744
18+ $14.1806 $255.2508
24+ $12.7136 $305.1264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess