Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 3.0
Supply Voltage - Operating 1.25V, 3.3V
Temperature Range - Operating 0°C to 85°C
Case / Package 72-QFN (10x10)
Win Source Part Number 1116762-USB5537B5000AKZETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB5537B5000AKZETR CAD Model

Description

The USB5537B-5000AKZE/TR is a high-performance USB 3.0 hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's USB 3.0 SuperSpeed Hub Controller family and is designed to provide a seamless interface for connecting multiple USB devices to a host system.

Key Features

  • USB 3.0 Compliance: The device is fully compliant with the USB 3.0 Specification and is also backward compatible with USB 2.0 and 1.1 standards, ensuring broad compatibility with existing USB devices.
  • High-Speed Data Transfer: With support for SuperSpeed data rates up to 5 Gbps, this hub controller can handle high-bandwidth devices such as external hard drives, high-resolution webcams, and video surveillance cameras.
  • Multiple Ports: The USB5537B-5000AKZE/TR features seven downstream ports, which allows for the connection of multiple devices simultaneously without sacrificing performance.
  • Configurability: It offers configurable options for downstream port power management and port-to-port isolation, making it suitable for a variety of applications.
  • Enhanced Power Efficiency: Integrated features such as Multi Transaction Translators (MTTs) and proprietary power management techniques improve power efficiency, making it ideal for portable and battery-powered applications.

Applications

This versatile hub controller is ideal for a wide range of applications, including desktop and laptop PCs, docking stations, monitors with USB hub functionality, and other embedded systems requiring USB port expansion. Its robust design and advanced features also make it suitable for industrial environments and complex multi-device setups.

Package and Availability

The USB5537B-5000AKZE/TR is offered in a 121-pin VTLA package, designed for optimal space-saving on PCB layouts. It is available in tape and reel packaging, facilitating efficient assembly for high-volume production. The product is also characterized by extended temperature range operation, ensuring reliability in various environments.

You May Also Be Interested in

Texas Instruments
USB 3.0 4-Port Hub
Lowest to $10.4199
ECAD model for TUSB8041RGC
Texas Instruments
USB to Serial Port Controller
Lowest to $28.2825
ECAD model for TUSB3410V
STMicroelectronics
USB Type-C Controller 20V 5A QFN-24
Lowest to $34.2367
ECAD model for STUSB4710AQ1
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $0.7443
ECAD model for TUSB320LIRWB
Texas Instruments
USB 3.0 xHCI Host Controller
Lowest to $16.3741
ECAD model for TUSB7320IRKM
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $1.6375
ECAD model for TUSB321AIRWB
Texas Instruments
Keypad Controller 25-DSBGA
Lowest to $1.1909
ECAD model for LM8330TM
Texas Instruments
USB 3.0 4-Port Hub
Lowest to $4.4181
ECAD model for TUSB8041IRGC
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control 12-X2QFN
Lowest to $1.3397
ECAD model for TUSB320HAIRWB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.1051 $105.1051
2+ $86.2401 $172.4802
3+ $83.5451 $250.6353
4+ $80.8500 $323.4000
5+ $78.1551 $390.7755
6+ $70.0701 $420.4206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention