Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Part Number Series USB5534B
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801710-USB5534B-4100JZX
Ultra Librarian 3D Model Ultra Librarian USB5534B-4100JZX CAD Model

Description

Microchip Technology USB5534B-4100JZX Overview

The USB5534B-4100JZX from Microchip Technology is a high-performance, low-power USB 3.0 hub controller with advanced features for a wide range of applications. This versatile device is part of Microchip's SuperSpeed USB 3.0 hub family, which is designed to enable up to five downstream ports with a high level of energy efficiency and enhanced data transfer rates.

Key Features

  • SuperSpeed USB 3.0 Compliance: The USB5534B-4100JZX supports the latest USB 3.0 standards for up to 5 Gbps of data bandwidth, ensuring fast and reliable data transfer between connected devices.
  • Multi-Port Flexibility: With four downstream ports and one upstream port, this hub controller can manage multiple devices, making it ideal for expanding USB capabilities in consumer electronics, PCs, and mobile accessories.
  • Energy Efficiency: The device features built-in power management, including link power management and selectable suspend states to minimize power consumption.
  • Enhanced Connectivity: The USB5534B-4100JZX supports Battery Charging Specification Revision 1.2, allowing for faster charging of connected devices.
  • Configurability: The hub controller can be configured via pin strapping or through an I2C interface, offering flexibility for various system requirements.
  • Robust Operation: Built-in features such as over-current protection and electrostatic discharge (ESD) protection circuits ensure reliable performance and longevity.

Applications

The USB5534B-4100JZX is suitable for a broad range of applications, including but not limited to desktop and laptop PCs, docking stations, monitors, standalone hub boxes, automotive infotainment, and other embedded systems that require USB connectivity expansion.

Product Quality and Support

Microchip Technology is known for its commitment to product quality and customer support. The USB5534B-4100JZX is backed by Microchip's robust technical support and service, ensuring that customers can integrate this hub controller into their designs with confidence.

You May Also Be Interested in

NXP / Nexperia
IC DUAL UART 64BYTE 28TSSOP
Lowest to $8.7835
ECAD model for SC16IS762IPW,128
Ricoh
Need more? Email Us
ECAD model for R5C475II-LQFP144
Broadcom Limited
GIGABIT SWITCH
Lowest to $32.5970
ECAD model for BCM53124B0SKMMLG
Texas Instruments
PC CARD CONTROLLER
Lowest to $21.2857
ECAD model for PCI1251BGFN
Silicon Labs
Single-Chip USB to UART Bridge
Lowest to $44.3182
ECAD model for CP2101-GM
Micrel
Ethernet Switch 3-Port 100Mbps 48-Pin LQFP T/R
Lowest to $4.3922
ECAD model for KSZ8863RLLI TR
Silicon Labs
IC USB-TO-I2S AUDIO BRIDGE 32QFN
Need more? Email Us
ECAD model for CP2114-B01-GMR
Exar Corporation
I2C/SPI UART WITH 128-BYTE FIFO AND INTEGRATED LEVEL SHIFTERS
Need more? Email Us
ECAD model for XR20M1280IL40-F
Intel
Lowest to $12.5272
ECAD model for N82077AA-1

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0074 $70.0740
23+ $5.7501 $132.2523
35+ $5.5702 $194.9570
48+ $5.3904 $258.7392
63+ $5.2106 $328.2678
84+ $4.6725 $392.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention