EN
  • EN
  • DE

BR24L02FV

Part No BR24L02FV
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819664-BR24L02FV
Ultra Librarian 3D Model Ultra Librarian BR24L02FV CAD Model

Description

The BR24L02FV is a 2Kbit (256 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) from Rohm Semiconductor. It offers non-volatile data storage, meaning the data is retained even when power is removed. This makes it suitable for storing configuration settings, calibration data, and other small amounts of persistent data in various electronic devices.

Applications:

  • Consumer electronics (e.g., TVs, DVD players)
  • Industrial control systems
  • Automotive electronics
  • Metering equipment
  • Security systems

Features:

  • 2Kbit (256 x 8) EEPROM
  • Serial interface (I2C)
  • Wide operating voltage range (1.8V to 5.5V)
  • Low current consumption
  • Write protect feature
  • Surface-mount package

Benefits:

  • Non-volatile data storage
  • Simple I2C interface for easy integration
  • Wide voltage compatibility
  • Low power operation suitable for battery-powered devices
  • Data protection against accidental overwrites
  • Compact size for space-constrained applications

Additional Details:

The BR24L02FV uses the I2C serial interface for communication, enabling easy connection to microcontrollers and other digital systems. Its wide operating voltage range ensures compatibility with various power supply configurations. The device's low current consumption is particularly advantageous in battery-powered devices where minimizing power usage is critical. A write protect feature prevents accidental data corruption, ensuring the integrity of the stored information. The BR24L02FV comes in a surface-mount package, facilitating automated assembly and minimizing board space.

Typical applications include storing user preferences in consumer electronics, calibration parameters in industrial sensors, identification data in automotive components, and security codes in access control systems. Its reliable performance and small size make it a versatile solution for non-volatile data storage needs in a wide range of electronic products. The I2C interface allows for easy reading and writing of data, simplifying the development process. Its non-volatility ensures that data is preserved even during power outages or system resets.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess