EN
  • EN
  • DE

AT97SC3204-U1A150

Part No AT97SC3204-U1A150
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM LPC 28TSSOP / IC CRYPTO TPM LPC 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series CryptoController
Packaging Bulk
Part Status Obsolete(EOL)
Applications Secure Communications
Core Processor AVR
Program Memory Type EEPROM
Interface LPC
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-TSSOP (0.240", 6.10mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 769118-AT97SC3204-U1A150
Popularity Medium
Supply and Demand Status Limited
Family Name AT97SC3
Introduction Date January 01, 2000
Ultra Librarian 3D Model Ultra Librarian AT97SC3204-U1A150 CAD Model

Description

The AT97SC3204-U1A150 is a cutting-edge secure microcontroller from Microchip Technology, designed to provide robust security solutions for a wide array of applications. This product is part of the Trusted Platform Module (TPM) family, which is widely utilized in computer systems to ensure hardware-based security.

Key Features:

  • Security: The AT97SC3204-U1A150 is compliant with the Trusted Computing Group (TCG) specifications for TPM 1.2. It provides hardware-based security functions that protect against unauthorized access and software attacks, enhancing the overall security of the system it is integrated with.
  • Encryption: This device supports multiple encryption algorithms, including RSA, SHA-1, and HMAC, for secure data encryption and decryption processes. Its cryptographic capabilities make it ideal for secure data storage, digital signatures, and identity authentication.
  • Memory: It comes equipped with ample memory to handle cryptographic keys and other sensitive data, ensuring that security credentials are stored in a protected environment.
  • Interface: The AT97SC3204-U1A150 offers a flexible interface for easy integration with various host systems. It supports both the LPC (Low Pin Count) and SPI (Serial Peripheral Interface) bus interfaces, making it versatile for different system architectures.
  • Power Consumption: Designed for efficiency, it operates with a low power consumption, which is critical for portable and embedded applications where power availability is a concern.
  • Package: The device is available in a compact form factor, ensuring it can be accommodated in space-constrained applications without compromising its functionality.

Applications:

The AT97SC3204-U1A150 is suitable for a variety of applications, including:

  • Personal computers and laptops
  • Networking equipment
  • Embedded systems
  • Mobile devices
  • Industrial control systems

In conclusion, the Microchip Technology AT97SC3204-U1A150 provides a secure, reliable, and flexible solution for enhancing hardware security. Its advanced features are tailored to meet the stringent requirements of modern computing environments, making it an essential component for systems requiring robust security measures.

You May Also Be Interested in

Ricoh
Lowest to $5.6306
Ricoh
Lowest to $1.6979
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
NEC
Lowest to $9.6119
Ricoh
Lowest to $8.1612
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Ricoh
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess