EN
  • EN
  • DE

USB3803CI-1-GL-TR

Part No USB3803CI-1-GL-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 25WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Temperature Range - Operating -40°C to 85°C
Case / Package 25-WLCSP
Win Source Part Number 087524-USB3803CI-1-GL-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB3803CI-1-GL-TR CAD Model

Description

The USB3803CI-1-GL-TR from Microchip Technology is a cutting-edge USB 2.0 switch designed for applications requiring switching between USB signals. This high-performance, low-power device is part of Microchip's portfolio of USB solutions, crafted to cater to the increasing demands of modern electronics for seamless USB connectivity.

Key Features

  • USB 2.0 Interface: The device supports the USB 2.0 interface, ensuring compatibility with a wide range of USB devices and providing high-speed data transfer rates of up to 480 Mbps.
  • Multi-Switch Integration: It integrates multiple switches for USB data and signal lines, allowing for efficient management of USB pathways in complex systems.
  • Low On-Resistance: The USB3803CI-1-GL-TR boasts low on-resistance, which minimizes signal attenuation and ensures reliable data transmission.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding connected devices from static damage and improving system robustness.
  • Compact Package: Housed in a compact QFN-24 package, it is ideal for space-constrained applications without compromising performance.

Applications

With its versatile features, the USB3803CI-1-GL-TR is a perfect fit for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Mobile and Portable Devices
  • Desktop and Laptop Computers
  • Peripheral Switching
  • Docking Stations
  • USB Hub Devices

Product Specifications

The USB3803CI-1-GL-TR operates within a temperature range of -40°C to 85°C, accommodating a wide array of environmental conditions. It is supplied in tape and reel packaging, ensuring ease of integration into automated manufacturing processes. The device is also compliant with RoHS and Green standards, reflecting Microchip Technology's commitment to environmental responsibility.

Whether you are designing a sophisticated USB hub or integrating USB connectivity into a new consumer electronic device, the USB3803CI-1-GL-TR offers a reliable and efficient solution that meets the rigorous standards of today's technology.

You May Also Be Interested in

Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0529 $50.2645
13+ $8.2485 $107.2305
19+ $7.9907 $151.8233
26+ $7.7330 $201.0580
34+ $7.4752 $254.1568
45+ $6.7019 $301.5855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess