The Molex 43045-0208 is a Micro-Fit 3.0 header designed for wire-to-board applications. This header provides a secure and reliable connection in a compact design. It is part of the Micro-Fit 3.0 connector system, which is known for its high current carrying capacity and small footprint.
Applications
- Consumer electronics
- Data and telecommunications
- Industrial automation
- Medical equipment
- Automotive applications
Features
- Compact Design: The Micro-Fit 3.0 design allows for high-density packaging.
- Positive Locking: Ensures secure mating retention to prevent accidental disconnections.
- Polarization: Prevents mismating.
- 2 Circuits: Accommodates up to two circuits.
- Durable Material: Constructed from high-quality materials to withstand harsh environments.
- Through Hole Termination: Designed for through-hole mounting on PCBs.
Benefits
- Reliable Connection: Provides a stable and secure electrical connection, reducing the risk of signal interruption.
- Space Saving: The compact size allows for efficient use of board space.
- Easy Assembly: Designed for easy and quick assembly, reducing production time.
- Versatile Application: Suitable for a wide range of industries and applications.
- Cost-Effective: Offers a balance of performance and affordability.
Additional Details
The 43045-0208 header is typically used with Micro-Fit 3.0 receptacle housings and crimp terminals. It has a 3.0mm pitch. It features a through-hole mounting style. The header is made of UL 94V-0 rated material, ensuring flame retardancy. Proper soldering techniques should be followed for secure and reliable mounting to the PCB.