Products specifications Report Issue?

Category Memory Cards, Modules
Family Memory - Modules
Manufacturer SanDisk
Memory Type FLASH - NAND
Memory Size 96MB
Package 32-DIP
Win Source Part Number 145257-MD2202-D96
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MD2202-D96 CAD Model

Description

The SanDisk 145257-MD2202-D96 is a high-quality memory card that has a medium popularity and limited supply in the market.

  • Memory Type: flash NAND memory module
  • Storage: Up to 96MB of data

You May Also Be Interested in

Micron Technology Inc.
DDR-333 UDIMM Kit (2GB 2x1G)
Need more? Email Us
ECAD model for CT2KIT12864Z335
Mitsumi
CMOS Regulator Monolithic IC MM303X Series
Need more? Email Us
ECAD model for MM3033D
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
ECAD model for KSM48R40BS8-16MD
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
ECAD model for 78.B2GD8.4000C
Samsung
Rambus 64MB 800MHz
Need more? Email Us
ECAD model for 1872_MR16R0824AN1-CK8
OKI/Metcal
FPM SIMM 1Mx36-60
Need more? Email Us
ECAD model for MSC23B136D-60DS4
Samsung
Rambus 256MB ECC 800MHz 40ns
Need more? Email Us
ECAD model for MR18R1628AF0-CM8
SpecTek
PC133 16Mx64-75
Need more? Email Us
ECAD model for 2175_128MB_8Mx16_8C
Micron Technology Inc.
DDR4-3200AA 2Gx72 NVDIMM 1Rx4 (16GB)
Need more? Email Us
ECAD model for MTA18ASF2G72XF1Z-3G2WP1AB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention