EN
  • EN
  • DE

USB3326C-GL-TR

Part No USB3326C-GL-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX USB 2.0 FLEXPWR 25WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 150mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 25-WLCSP (1.97x1.97)
Win Source Part Number 038704-USB3326C-GL-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name USB3326
Introduction Date June 28, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian USB3326C-GL-TR CAD Model

Description

Microchip Technology USB3326C-GL-TR USB 2.0 Transceiver

The USB3326C-GL-TR from Microchip Technology is a highly integrated full-featured Hi-Speed USB 2.0 transceiver chip that operates at a 480 Mb/s data rate. Designed to support a wide range of applications, this versatile transceiver is an ideal solution for portable electronic devices that require USB connectivity.

This compact transceiver is part of Microchip's innovative USB product line and comes in a space-saving 24-QFN (4x4) package, making it perfect for applications where board space is at a premium. Its small footprint and low-power consumption are particularly well-suited for battery-powered devices such as smartphones, tablets, digital cameras, and other USB-enabled electronics.

The USB3326C-GL-TR is engineered with an integrated voltage regulator and on-chip resistor termination, which simplifies circuit design and reduces external component requirements. This feature enables designers to create more streamlined and cost-effective USB interfaces. Additionally, the transceiver supports the UTMI+ Level 3 interface for USB 2.0 Hi-Speed data transfer, ensuring compatibility with a broad range of USB host controllers.

With its built-in features such as overcurrent protection and ESD protection circuitry, the USB3326C-GL-TR ensures robust operation and longevity in harsh electrical environments. Its operating temperature range from -40°C to +85°C guarantees reliable performance across various conditions.

Key features of the USB3326C-GL-TR include:

  • Hi-Speed USB 2.0 transceiver (480 Mb/s)
  • Integrated voltage regulator and resistor termination
  • Support for UTMI+ Level 3 interface
  • 24-QFN (4x4) package for space-constrained applications
  • Overcurrent and ESD protection
  • Extended operating temperature range (-40°C to +85°C)

Whether for consumer electronics, mobile devices, or industrial applications, the USB3326C-GL-TR transceiver from Microchip Technology offers a reliable and efficient solution for integrating Hi-Speed USB connectivity into your product design.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess