EN
  • EN
  • DE

USB3315C-CP

Part No USB3315C-CP
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1111+
Reference case QFN
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 743054-USB3315C-CP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB3315C-CP CAD Model

Description

Microchip Technology's USB3315C-CP: High-Speed USB Transceiver

Microchip Technology's USB3315C-CP is a cutting-edge USB 2.0 Hi-Speed transceiver chip that has been designed to meet the needs of modern, high-performance electronics. This versatile transceiver is a perfect solution for applications requiring USB connectivity, providing a seamless interface between the physical USB port and the digital processing components of the system.

Key Features

  • USB 2.0 Compliance: The USB3315C-CP is fully compliant with the USB 2.0 specification, ensuring reliable operation at data transfer speeds of up to 480 Mbps.
  • UTMI+ Interface: It features a UTMI+ Level 3 interface for USB 2.0 Hi-Speed data transfer, which is compatible with a 8-bit or 16-bit data bus.
  • Low Power Consumption: Designed with power efficiency in mind, the device has low power consumption modes including support for USB suspend, sleep, and partial power-down states.
  • Integrated Resistors: On-chip 1.5 kΩ pull-up and 15 kΩ pull-down resistors are included, which simplifies the design and reduces external component requirements.
  • Flexible Clocking Options: The USB3315C-CP supports a variety of clocking options, including a 19.2 MHz crystal oscillator, a 26 MHz crystal, or an external clock source.
  • Small Form Factor: Housed in a compact 24-pin QFN package, it is ideal for space-constrained applications.
  • Industrial Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The USB3315C-CP is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • GPS Devices
  • Digital Cameras
  • PDAs and Handheld Devices
  • Notebook PCs

With its robust feature set and compliance with USB 2.0 specifications, the USB3315C-CP from Microchip Technology provides designers with a reliable and flexible solution for integrating high-speed USB connectivity into their products. Its small footprint and compatibility with various clocking sources make it a go-to choice for developers looking to streamline their designs while maintaining high performance and reliability.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess