Microchip Technology USB3116B: High-Performance USB 3.1 Gen 1 Hub Controller
The USB3116B is a cutting-edge USB 3.1 Gen 1 hub controller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This versatile and reliable hub controller is an ideal solution for expanding USB capabilities in a wide array of consumer, industrial, and automotive applications.
Featuring support for up to six downstream ports, the USB3116B provides ample connectivity for additional peripherals and devices. Each port is capable of delivering USB 3.1 Gen 1 data rates of up to 5 Gbps, ensuring that connected devices can operate at their maximum potential without bandwidth bottlenecks.
The USB3116B is engineered with an emphasis on power efficiency and robust performance. It includes built-in features such as individual port power control and over-current protection, which not only safeguard connected devices but also contribute to overall energy savings. This makes the USB3116B an excellent choice for battery-powered or energy-sensitive applications.
Compatibility is a cornerstone of the USB3116B's design. It is backward compatible with USB 2.0 and 1.1 devices, ensuring seamless integration with existing technology. The controller also supports USB Battery Charging Specification Rev. 1.2, allowing for faster charging of mobile devices.
For developers and designers, the USB3116B is accompanied by comprehensive support and tools from Microchip Technology. This includes reference designs, evaluation boards, and technical documentation to streamline the development process and reduce time to market.
With its advanced features, the USB3116B stands out as a superior hub controller for managing multiple USB connections. Whether it's for integrating into desktop computers, docking stations, monitors, automotive infotainment systems, or any other USB-enabled product, the USB3116B is designed to meet the high demands of next-generation USB connectivity.
Choose the Microchip Technology USB3116B for a high-performance, scalable, and secure USB hub controller solution that can drive your product's connectivity to new heights.