EN
  • EN
  • DE

USB2640I-HZH-02-TR

Part No USB2640I-HZH-02-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48QFN / Controller Interface 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Applications Controller
Voltage - Supply 3.3V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Base Product Number USB2640
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 812450-USB2640I-HZH-02-TR
Ultra Librarian 3D Model Ultra Librarian USB2640I-HZH-02-TR CAD Model

Description

Microchip Technology's USB2640I-HZH-02-TR: High-Speed USB 2.0 Multi-Format Flash Media Controller

The USB2640I-HZH-02-TR is a versatile and high-performance USB 2.0 multi-format flash media controller chip developed by Microchip Technology. This advanced integrated circuit is designed to provide an efficient bridge between USB ports and various flash memory card formats, making it an ideal solution for embedded systems, computing applications, and consumer electronic devices that require seamless data transfer between devices and removable storage media.

This controller supports a wide array of flash memory card formats including Secure Digital (SD), MultiMediaCard (MMC), Memory Stick (MS), and xD-Picture Card (xD). It is also compatible with the newer SDHC and SDXC standards, which means it can handle high-capacity cards with ease. The USB2640I-HZH-02-TR is equipped with a high-speed USB 2.0 interface that ensures rapid data transfer rates of up to 480 Mbps, enabling quick and efficient file transfers.

The device comes in a compact 36-pin QFN package, which is ideal for space-constrained applications. Its part number ending with 'TR' indicates that it is provided in tape and reel packaging, suitable for automated assembly processes, thus facilitating mass production. The 'I' in the part number denotes an industrial temperature range, ensuring reliable performance under extreme temperature conditions.

One of the key features of the USB2640I-HZH-02-TR is its integrated 5V to 3.3V voltage regulator, which simplifies system power supply design by eliminating the need for an external regulator. It also includes an on-chip power-on reset circuit, which reduces the external component count and helps in minimizing the overall solution footprint.

Furthermore, the controller supports multiple endpoints and transfer types, including control, bulk, interrupt, and isochronous transfers. This flexibility allows for the implementation of various USB-related functions beyond simple storage, such as audio or video streaming. The device is also fully compliant with the USB 2.0 specification and has been designed for easy integration with minimal firmware development required.

In summary, the USB2640I-HZH-02-TR from Microchip Technology is a highly adaptable and reliable solution for integrating USB 2.0 connectivity and flash media card interfacing into a wide range of electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess