EN
  • EN
  • DE

USB2534-1080AEN-TR

Part No USB2534-1080AEN-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Series flexPWR™
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Temperature Range - Operating 0°C ~ 70°C
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-SQFN (6x6)
Base Product Number USB2534
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names USB2534-1080AEN-CT,USB2534-1080AEN-DKR
Standard Package 3,000
Win Source Part Number 978776-USB2534-1080AEN-TR
Ultra Librarian 3D Model Ultra Librarian USB2534-1080AEN-TR CAD Model

Description

Microchip Technology USB2534-1080AEN-TR USB 2.0 Hub Controller

The USB2534-1080AEN-TR is a versatile and high-performance USB 2.0 hub controller from the esteemed Microchip Technology. This integrated circuit is designed to provide an efficient solution for expanding USB capabilities to various electronic devices. It is particularly well-suited for applications where multiple USB ports are required, such as desktop and laptop computers, docking stations, monitors, and embedded systems.

The USB2534-1080AEN-TR hub controller is part of Microchip's MultiTRAK™ series, which is known for its ability to support simultaneous USB 2.0 operations across multiple ports. This ensures a seamless and efficient data transfer experience for the end-user. The device is equipped with four downstream ports, enabling the connection of multiple peripherals with ease.

One of the key features of the USB2534-1080AEN-TR is its support for the USB 2.0 High-Speed (HS) interface, capable of data transfer rates up to 480 Mbps. It is also backward compatible with Full-Speed (FS) and Low-Speed (LS) devices, ensuring a broad range of compatibility with existing USB peripherals.

The controller is designed to be highly configurable, allowing designers to tailor its functionality to specific product requirements. It includes configurable vendor ID, product ID, device ID, and other parameters that can be programmed via an external EEPROM or via the SMBus. This level of customization ensures that the end product can be differentiated in the market.

For power management, the USB2534-1080AEN-TR includes features such as individual port power switching and over-current protection, providing a reliable user experience and safeguarding connected devices. The controller is also available in a space-saving 36-pin QFN package, making it an ideal choice for compact designs.

In summary, the Microchip USB2534-1080AEN-TR hub controller is a high-quality, feature-rich solution for expanding USB 2.0 functionality in a variety of electronic products. Its speed, reliability, and configurability make it a top choice for manufacturers looking to enhance their offerings with multiple USB connections.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Maxim Integrated
Lowest to $10.0855
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6951 $60.2559
22+ $5.4934 $120.8548
33+ $5.3218 $175.6194
45+ $5.1501 $231.7545
59+ $4.9784 $293.7256
78+ $4.4634 $348.1452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess