EN
  • EN
  • DE

KA22-2

Part No KA22-2
Manufacturer Panduit Corp
Catalog Crimp Heads, Die Sets
Description ALUMINUM HEX DIE, 6 TON, #2 AWG.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Tool Type Die Set
For Use With/Related Products Splices and Terminals, 2 AWG
Compatible Tools CT-3001
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1508529-KA22-2
Ultra Librarian 3D Model Ultra Librarian KA22-2 CAD Model

Description

N

You May Also Be Interested in

Laird Technologies, Inc.
DIECUT ECE093
Need more? Email Us
Panduit Corp
ALUMINUM HEX DIE, 6 TON, 4/0 AWG
Need more? Email Us
Panduit Corp
COPPER CODE HEX DIE, 4 TON, 4/0
Need more? Email Us
HARTING
INDUCOM - CRIMP TOOL INSERT 7.5
Need more? Email Us
Panduit Corp
COPPER CODE HEX DIE, 4 TON, 2/0
Need more? Email Us
HARTING
INDUCOM - CRIMP TOOL INSERT 8.5
Need more? Email Us
Glenair, Inc.
Positioner
Need more? Email Us
HARTING
INDUCOM - CRIMP TOOL INSERT 6.0
Need more? Email Us
Panduit Corp
ALUMINUM HEX DIE, 6 TON, #2 AWG.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess