EN
  • EN
  • DE

DSC6183HI2A-000K000

Part No DSC6183HI2A-000K000
Manufacturer Microchip Technology
Catalog Oscillators
Description TIMEFLASH MEMS OSCILLATOR ULTRA / XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343845-DSC6183HI2A-000K000
Ultra Librarian 3D Model Ultra Librarian DSC6183HI2A-000K000 CAD Model

Description

The DSC6183HI2A-000K000 is a highly precise, low-power MEMS oscillator from Microchip Technology's extensive range of timing solutions. Designed to meet the rigorous demands of modern electronic devices, this oscillator provides a stable and reliable clock source across various applications including IoT devices, consumer electronics, and industrial systems.

Key Features

  • Frequency Range: The device offers a configurable frequency range, ensuring versatility for different design requirements.
  • Low Power Consumption: It is engineered for energy efficiency, making it ideal for battery-powered applications where power conservation is critical.
  • High Stability: With excellent frequency stability, the DSC6183HI2A-000K000 ensures consistent performance even under varying environmental conditions.
  • Compact Size: The small footprint of the MEMS oscillator is perfect for designs where board space is at a premium.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, simplifying integration into system designs.

Applications

The versatility of the DSC6183HI2A-000K000 makes it suitable for a wide array of applications, including but not limited to:

  • Wearable Technology
  • Smart Home Devices
  • Portable Medical Devices
  • Industrial Control Systems
  • Wireless Communication Modules

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSC6183HI2A-000K000 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for products that require a stable clock source over their operational lifespan.

Technical Specifications

Parameter Value
Supply Voltage (Vdd) 1.8V to 3.3V
Operating Temperature Range -40°C to +85°C
Frequency Stability ±25 ppm
Package Type 4-SMD, No Lead

For more detailed information and datasheets, please visit the Microchip Technology website or contact their support team.

You May Also Be Interested in

Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess