EN
  • EN
  • DE

USB2524-ABZJ

Part No USB2524-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 MULTISWITCH HUB 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 56-QFN-EP (8x8)
Win Source Part Number 1116747-USB2524-ABZJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2524-ABZJ CAD Model

Description

Microchip Technology's USB2524-ABZJ USB 2.0 Hub Controller

The USB2524-ABZJ is a versatile and high-performance USB 2.0 hub controller from Microchip Technology, designed to provide an efficient solution for expanding USB capabilities in a wide range of applications. This integrated circuit is part of Microchip's USB hub controller family and is tailored for use in desktop and notebook PCs, docking stations, monitors, and many other consumer electronics devices.

The USB2524-ABZJ supports up to four downstream ports, providing significant flexibility for connecting multiple USB devices. It is compliant with the USB 2.0 specification and is capable of data transfer rates up to 480 Mbps, ensuring rapid communication between connected devices. With its built-in transaction translator, the USB2524-ABZJ offers seamless connectivity for both high-speed and low-speed USB devices on the same hub, enhancing user experience and device compatibility.

One of the key features of the USB2524-ABZJ is its MultiTRAK™ technology, which allows multiple transaction translators to operate concurrently, significantly increasing throughput when multiple devices are connected. This technology is especially beneficial in environments where bandwidth-intensive devices are used simultaneously.

The USB2524-ABZJ is also equipped with PortMap and PortSwap features. PortMap allows for flexible port configuration and LED customization, while PortSwap enables easy reordering of port pin assignments for simplified PCB routing. This level of customization is invaluable for manufacturers looking to optimize their designs for performance and cost.

For enhanced power management, the USB2524-ABZJ includes individual port power control, which helps to reduce overall power consumption by enabling selective suspension of idle ports. Additionally, the hub controller supports both self-powered and bus-powered modes, providing versatility in various usage scenarios.

Microchip Technology has ensured that the USB2524-ABZJ is designed with robust protection features, including over-current and electrostatic discharge (ESD) protection, safeguarding connected devices from potential damage due to electrical anomalies.

Overall, the USB2524-ABZJ is a reliable and feature-rich solution for expanding USB functionality, making it an ideal choice for system designers looking to enhance the connectivity options of their products.

You May Also Be Interested in

ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9808 $55.8656
16+ $6.5484 $104.7744
24+ $6.3437 $152.2488
33+ $6.1391 $202.5903
43+ $5.9345 $255.1835
57+ $5.3206 $303.2742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,592 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess