EN
  • EN
  • DE

USB2517I-JZX

Part No USB2517I-JZX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTRLR USB2.0 7PORT 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB
Purpose Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 130mA
Temperature Range - Operating -40°C to 85°C
Case / Package 64-QFN (9x9)
Win Source Part Number 086935-USB2517I-JZX
Family Name USB2517
Introduction Date February 24, 2009
ECCN 3A991.a.3
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 260
Ultra Librarian 3D Model Ultra Librarian USB2517I-JZX CAD Model

Description

Microchip Technology's USB2517I-JZX: A Versatile USB 2.0 High-Speed Hub Controller

The USB2517I-JZX is a cutting-edge USB 2.0 high-speed hub controller from the renowned manufacturer Microchip Technology. This device is designed to offer an exceptional solution for expanding USB capabilities in a wide array of consumer electronics, including desktop and mobile PCs, docking stations, monitors, and standalone hubs.

Equipped with a multi-TT architecture, the USB2517I-JZX ensures seamless operation and optimal performance for multiple downstream devices connected simultaneously. With seven downstream ports, this hub controller can manage a significant number of USB devices, making it ideal for complex setups where numerous peripherals are in use.

The USB2517I-JZX is fully compliant with the USB 2.0 specification and offers backward compatibility with USB 1.1, ensuring a broad range of devices can connect without any compatibility issues. The hub supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer rates, catering to various types of USB devices and their respective bandwidth requirements.

One of the key features of this hub controller is its industrial temperature range, making it suitable for use in environments that experience extreme temperatures. This feature ensures reliable performance under harsh conditions, which is crucial for industrial applications.

The device also boasts an integrated, configurable, non-removable device list (NRD), which allows for a fixed set of peripherals to be associated with the hub. This is particularly useful for embedded systems where the USB devices connected to the hub do not change and need to be identified quickly upon system startup.

For added convenience, the USB2517I-JZX supports both self-powered and bus-powered configurations, providing flexibility in different usage scenarios. It also includes over-current protection mechanisms to safeguard connected devices from potential power issues.

In summary, the USB2517I-JZX from Microchip Technology is a robust and versatile USB hub controller that is perfect for expanding USB functionality in a wide range of applications. Its reliability, performance, and feature set make it an excellent choice for designers looking to integrate USB connectivity into their next project.

You May Also Be Interested in

Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0391 $52.5083
27+ $3.7835 $102.1545
42+ $3.6557 $153.5394
59+ $3.4000 $200.6000
77+ $3.2722 $251.9594
96+ $3.1444 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,333 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess