EN
  • EN
  • DE

USB2513-HZH

Part No USB2513-HZH
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Description Low Speed/Full Speed/High Speed Hub Controller USB 2.0 3.3V Tray 48-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Ports 3
Operating Supply Current 150 mA
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1148828-USB2513-HZH
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2513-HZH CAD Model

Description

Microchip Technology USB2513-HZH: USB 2.0 High-Speed Hub Controller

The USB2513-HZH from Microchip Technology is a versatile and reliable USB 2.0 high-speed hub controller, designed to enhance connectivity options in a wide range of applications. This compact and efficient integrated circuit is part of Microchip's extensive portfolio of USB solutions, and it is engineered to provide a seamless interface for multiple USB devices to a single host controller.

Key Features of USB2513-HZH

  • Multi-TT Architecture: The USB2513-HZH features Multi-Transaction Translator (Multi-TT) architecture, which ensures high-bandwidth performance by providing a dedicated translator for each downstream port. This design enables simultaneous operation of multiple full-speed and low-speed devices without bandwidth bottlenecks.
  • Port Count: It offers three downstream ports, which are fully compliant with the USB 2.0 specification. This allows for the connection of multiple peripherals such as keyboards, mice, printers, and external storage devices.
  • Configurability: The hub controller can be configured either through pin strapping, an external EEPROM, or via SMBus/I²C, providing flexibility for various application requirements and simplifying integration into system designs.
  • Power Management: The USB2513-HZH supports both individual and ganged power switching and over-current detection, which helps in managing power distribution to connected devices and ensures safe operation.
  • Compatibility: It is backward compatible with USB 1.1 legacy devices, ensuring a broad range of device interoperability.

Applications

The USB2513-HZH is ideal for a variety of applications where multiple USB connections are required. It is commonly used in desktop and laptop computers, docking stations, monitors with USB hubs, multimedia applications, and embedded systems. Its small footprint and low-power consumption make it particularly suitable for portable devices where space and power efficiency are critical.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The USB2513-HZH is built to meet the high standards expected from a leading semiconductor manufacturer, ensuring reliability and performance. Developers can also benefit from Microchip's customer service and technical support, which provide assistance throughout the development and product lifecycle.

With its robust feature set, the USB2513-HZH is an excellent choice for designers looking to expand USB capabilities in their next project.

You May Also Be Interested in

Inphi Corporation
15Gbps Ethernet Transceiver
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Inphi Corporation
Quad Rxaui Or Dual Xaui With Edc
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
TE Connectivity
Signal Relay 12V 3A 2CO Tht Rohsconf
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess