EN
  • EN
  • DE

TS12A44513DR

Part No TS12A44513DR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LOW ON-STATE RESISTANCE QUAD SPST CMOS ANALOG SWITCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 10 Ohm
Channel-to-Channel Matching (ΔRon) 2.5 Ohm (Maximum)
Operating Supply Voltage 2.7 V ~ 12 V
Switch Time (Ton, Toff) (Maximum) 75ns, 45ns
-3db Bandwidth 530MHz
Charge Injection -10.5pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1274155-TS12A44513DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS12A44513
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS12A44513DR CAD Model

Description

Introducing the TS12A44513DR from Texas Instruments

The TS12A44513DR is a quintessential component designed by Texas Instruments, a leader in the semiconductor industry, renowned for their innovation and quality. This device is a precision-engineered quadruple single-pole double-throw (SPDT) analog switch that is designed to provide high-performance switching solutions for a wide array of applications.

Constructed using silicon gate CMOS technology, the TS12A44513DR offers low power consumption alongside high-speed operation. This switch operates over a broad voltage range from 2.3V to 3.6V, which allows it to be used in various circuits without the need for additional voltage regulation, making it an ideal choice for battery-operated and portable devices.

One of the standout features of the TS12A44513DR is its low on-state resistance, typically around 5 ohms, which ensures minimal signal distortion and power loss. This low resistance is maintained over the entire input-signal range, providing consistent performance and enhancing the integrity of the signal being passed through the switch.

The device is also characterized by its low charge injection, which minimizes the disturbance to the signal during switching events. This is particularly important in precision applications such as sample and hold circuits or analog-to-digital conversions, where maintaining signal fidelity is crucial.

Furthermore, the TS12A44513DR boasts a high degree of durability and reliability, with its latch-up performance exceeding 100 mA per JESD 78, Class II. This robustness is complemented by the ESD protection of the device, which is specified at 2 kV per MIL-STD-883, Method 3015, and exceeds JESD 22, ensuring the device's resilience against electrostatic discharges during handling and operation.

The TS12A44513DR comes in a compact 14-pin SOIC package, making it suitable for space-constrained applications. Its versatile design and compatibility with 3.3-V and 2.5-V logic systems make it a highly adaptable switch for multiplexing and signal routing in data acquisition systems, communication devices, and consumer electronics.

With its combination of low power consumption, high-speed operation, and robust performance, the TS12A44513DR from Texas Instruments represents a reliable and efficient solution for designers looking to optimize their analog signal switching applications.

You May Also Be Interested in

Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7770 $52.5470
26+ $3.9196 $101.9096
40+ $3.7971 $151.8840
55+ $3.6746 $202.1030
71+ $3.5521 $252.1991
95+ $3.1847 $302.5465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,412 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess