Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tape & Reel
Technology Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 2.5A
Voltage - Forward (Vf) (Max) @ If 975 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 25 ns
Current - Reverse Leakage @ Vr 2 µA @ 150 V
Mounting Type Surface Mount
Package / Case DO-216AA
Supplier Device Package DO-216
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number UPR15
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1340742-UPR15E3/TR7
Ultra Librarian 3D Model Ultra Librarian UPR15E3/TR7 CAD Model

Description

Microchip Technology UPR15E3/TR7 Overview

The UPR15E3/TR7 is a cutting-edge electronic component from Microchip Technology, a global leader known for its innovative and reliable semiconductor products. This device is part of Microchip's extensive range of power management integrated circuits, designed to meet the stringent requirements of modern electronic systems.

Key Features

  • High Efficiency: The UPR15E3/TR7 is built to provide high-efficiency power conversion, which is crucial for minimizing energy loss and heat generation in electronic devices.
  • Low Dropout Voltage: With its low dropout voltage characteristic, this component ensures stable operation even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Wide Operating Temperature Range: This product can operate over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.
  • Compact Packaging: The UPR15E3/TR7 comes in a compact package, allowing for efficient use of space on printed circuit boards and enabling its use in space-constrained applications.

Applications

The versatility of the UPR15E3/TR7 allows it to be utilized in a wide array of applications. It is particularly well-suited for use in portable electronics, where power efficiency and space savings are paramount. Additionally, it can be found in automotive electronics, industrial control systems, and telecommunication infrastructure, where reliability and performance are critical.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the UPR15E3/TR7 is no exception. It is manufactured to meet the highest industry standards and undergoes rigorous testing to ensure it meets Microchip's stringent quality control criteria. Customers can trust this product to perform reliably in their applications over its intended lifespan.

You May Also Be Interested in

GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 3A, 100V, D
Lowest to $0.1888
ECAD model for SK3BB
Comchip Technology
DIODE SCHOTTKY 60V 5A DO214AC
Lowest to $0.5092
ECAD model for ACDBA560-HF
ON Semiconductor
DIODE GEN PURP 400V 2A AXIAL
Lowest to $0.0856
ECAD model for MUR240RL
Vishay
ULTRAFAST SOFT RECOVERY DIODE | DIODE GEN PURP 600V 60A TO247AC
Need more? Email Us
ECAD model for 60APU06
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 20V 500MA SOD123 / Diode 20 V 500mA Surface Mount SOD-123
Lowest to $0.0293
ECAD model for MBR0520
Panjit
SMC, SUPER
Lowest to $0.1923
ECAD model for MURC5J_R1_00001
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A
Rectron USA
DIODE GEN PURP 3KV 200MA DO15
Need more? Email Us
ECAD model for R3000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7649 $52.9470
70+ $1.4481 $101.3670
110+ $1.4029 $154.3190
150+ $1.3576 $203.6400
195+ $1.3124 $255.9180
255+ $1.1766 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention