EN
  • EN
  • DE

MPL4701-206

Part No MPL4701-206
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI LIMITER NON HERMETIC MMSM / RF Diode PIN - Single 15V 10 W 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Microchip Technology
Package Bulk
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 15V
Capacitance @ Vr, F 0.2pF @ 10V, 1MHz
Resistance @ If, F 2.5Ohm @ 10mA, 1GHz
Power Dissipation (Max) 10 W
Temperature Range - Operating -55°C ~ 150°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Base Product Number MPL4701
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1351946-MPL4701-206
Ultra Librarian 3D Model Ultra Librarian MPL4701-206 CAD Model

Description

The MPL4701-206 is a state-of-the-art integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative product is designed for precision in various applications, making it a versatile component for your electronic projects.

Key Features

  • High Accuracy: The MPL4701-206 is built for precision, offering high accuracy performance that is essential for sensitive electronic applications.
  • Low Power Consumption: Microchip Technology understands the importance of energy efficiency. The MPL4701-206 is designed to operate with minimal power consumption, making it ideal for battery-powered devices.
  • Robust Design: Durability is a hallmark of Microchip products, and the MPL4701-206 is no exception. It is built to withstand harsh conditions and provide reliable performance over time.
  • Easy Integration: This component is designed with ease of integration in mind, ensuring that it can be seamlessly incorporated into a wide range of electronic systems.

Applications

The MPL4701-206 is suitable for a diverse array of applications. It is commonly used in:

  • Industrial Control Systems
  • Automotive Electronics
  • Home Automation Systems
  • Medical Devices
  • Telecommunications

Technical Specifications

Microchip's MPL4701-206 boasts technical specifications that ensure it meets the needs of demanding applications:

  • Supply Voltage: Specified in datasheet
  • Operating Temperature Range: Specified in datasheet
  • Package Type: Provided in datasheet
  • Quality and Reliability: Meets Microchip's rigorous standards

For detailed technical specifications, please refer to the MPL4701-206 datasheet available on the Microchip Technology website.

Why Choose MPL4701-206?

When you choose the MPL4701-206 from Microchip Technology, you are selecting a product from a company with a reputation for excellence in embedded control solutions. With its combination of precision, low power, and robust design, the MPL4701-206 stands out as a top choice for professionals seeking reliability and performance.

Explore the possibilities with the MPL4701-206 and see how Microchip Technology can elevate your next project to new heights of innovation and efficiency.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess