EN
  • EN
  • DE

UM4301D

Part No UM4301D
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Diode PIN Attenuator/Switch 100V 2.2pF 2-Pin Screw Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Max Power Dissipation 15 W
Mount Stud
Number of Pins 2
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1102245-UM4301D
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM4301D CAD Model

Description

Microchip Technology's UM4301D Product Overview

The UM4301D by Microchip Technology is a cutting-edge component designed for a wide array of applications requiring reliable and efficient control. This product stands out in the market for its robust performance and versatility, making it an ideal choice for professionals in the electronics industry.

Key Features

  • High Integration: The UM4301D integrates several functions into a single chip, which helps reduce the overall component count in the design. This integration simplifies circuit complexity and can lead to cost savings on additional external components.
  • Power Efficiency: Designed with power efficiency in mind, the UM4301D is suitable for battery-operated devices, as it helps extend battery life by minimizing power consumption during operation.
  • Durability: Microchip Technology is known for its commitment to quality, and the UM4301D is no exception. It is built to withstand harsh conditions and maintain functionality over a wide temperature range, ensuring reliability across various environments.
  • Customization and Programmability: The device can be programmed to meet specific application requirements, offering designers the flexibility to tailor the component to their unique needs.

Applications

The UM4301D is a versatile component that can be used in a multitude of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Consumer Electronics
  • Internet of Things (IoT) Devices

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the UM4301D, including detailed datasheets, application notes, and reference designs. Customers can also access a community forum and technical assistance from Microchip's team of experts to facilitate seamless integration of the UM4301D into their projects.

Conclusion

In summary, the UM4301D from Microchip Technology is a robust and efficient solution for designers and engineers looking to enhance their electronic products with a reliable control component. Its integration, power efficiency, and programmability make it a valuable addition to any project where performance and adaptability are key considerations.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess