EN
  • EN
  • DE

UCS2112T-1-V/G4-V01

Part No UCS2112T-1-V/G4-V01
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH 1:1 20QFN / Power Switch/Driver 1:1 3A 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Switch Type USB Switch
Number of Outputs 2
Output Configuration High Side
Interface I2C, SMBus
Voltage - Load 2.9V ~ 5.5V
Supply Voltage - Operating 4.5V ~ 5.5V
Current - Output (Max) 3A
Rds On (Typ) 40mOhm
Fault Protection Current Limiting (Adjustable), UVLO
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-QFN (4x4)
Package / Case 20-VFQFN Exposed Pad
Base Product Number UCS2112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names UCS2112T1VG4V01
Standard Package 5,000
Win Source Part Number 1130597-UCS2112T-1-V/G4-V01
Ultra Librarian 3D Model Ultra Librarian UCS2112T-1-V/G4-V01 CAD Model

Description

Microchip Technology UCS2112T-1-V/G4-V01

The UCS2112T-1-V/G4-V01 is a cutting-edge offering from Microchip Technology, renowned for its commitment to innovation and quality in the field of semiconductor solutions. This product is designed to enhance the performance and functionality of USB charging ports, making it an essential component for a wide range of applications.

Key Features

  • Advanced Charging Capabilities: The UCS2112T-1-V/G4-V01 supports adjustable current-limiting functionalities, allowing for the optimization of charging rates for various devices.
  • Enhanced Safety Features: With built-in overcurrent protection, the device ensures safe operation and protection for both the charging circuit and the device being charged.
  • High Efficiency: This product is designed for energy efficiency, reducing power loss and heat generation during the charging process.
  • Flexibility: The UCS2112T-1-V/G4-V01 is versatile and can be integrated into a variety of USB charging solutions including power banks, wall chargers, and automotive charging ports.
  • Robust Design: The device is constructed with durability in mind, ensuring long-term reliability and performance under various conditions.

Applications

The UCS2112T-1-V/G4-V01 is ideally suited for a range of applications that require efficient and safe USB power delivery. Its versatility makes it perfect for use in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive USB charging systems
  • Industrial USB power solutions
  • Portable charging devices like power banks

Technical Specifications

The device boasts a robust set of technical features that ensure seamless integration into USB charging systems:

  • Adjustable current limits for tailored charging experiences
  • Overcurrent and thermal protection for enhanced safety
  • Compliance with industry standards for USB power delivery

With the UCS2112T-1-V/G4-V01, Microchip Technology continues to push the boundaries of what's possible in USB charging technology, delivering a product that not only meets but exceeds the demands of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,505 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess