EN
  • EN
  • DE

U6043B-M

Part No U6043B-M
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLASHER 18M OHM SHUNT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Automotive, Flasher
Supply Voltage - Operating 9 V to 15 V
Operating Supply Current 7mA
Dimming No
Temperature Range - Operating -40°C to 95°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1115169-U6043B-M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U6043B-M CAD Model

Description

The U6043B-M from Microchip Technology is a versatile and robust integrated circuit designed specifically for automotive flasher applications. This IC is engineered to deliver reliable performance for turn signal and hazard warning functions in vehicles, catering to the stringent requirements of automotive safety standards.

Key Features

  • Load Dump Protection: The U6043B-M is equipped with built-in load dump protection, ensuring the IC remains operational under the harsh electrical transients commonly found in automotive power systems.
  • Variable Flashing Frequency: This IC allows for a variable flashing frequency that can be adjusted to suit different design specifications or to comply with regional automotive signaling regulations.
  • Low Voltage Operation: Designed to operate effectively at low voltages, the U6043B-M is suitable for vehicles with electrical systems that experience significant voltage variations.
  • High Current Driving Capability: With its ability to drive high current loads, this IC can directly control powerful signaling lamps without the need for additional power transistors.
  • Compatibility: The U6043B-M is compatible with a wide range of lamps, including incandescent bulbs and LEDs, providing flexibility in automotive lighting design.

Applications

The U6043B-M is ideal for a variety of automotive applications, including:

  • Directional indicators (turn signals)
  • Hazard warning signals
  • Emergency vehicle lighting

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the U6043B-M is no exception. This IC is built to meet the rigorous standards of the automotive industry, ensuring long-term reliability and performance under a wide range of environmental conditions.

Technical Specifications

For detailed technical specifications and application notes, designers and engineers are encouraged to consult the official datasheet and design guides provided by Microchip Technology.

You May Also Be Interested in

Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess