EN
  • EN
  • DE

U4256BM-RFSG3

Part No U4256BM-RFSG3
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101815-U4256BM-RFSG3
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U4256BM-RFSG3 CAD Model

Description

Microchip Technology's U4256BM-RFSG3: A Cutting-Edge Tuner IC

Microchip Technology's U4256BM-RFSG3 is a state-of-the-art integrated circuit (IC) designed for advanced radio frequency (RF) tuning applications. This versatile tuner IC is an ideal solution for a wide range of products requiring high-quality signal processing, such as car radios, home entertainment systems, and portable audio devices.

Key Features

  • High Integration: The U4256BM-RFSG3 integrates several functions into a single chip, which simplifies the design and reduces the overall component count. This integration helps in achieving a compact and cost-effective design for end-products.
  • Exceptional Performance: With its advanced design, this IC ensures excellent sensitivity and selectivity, providing users with a clear and stable reception even in areas with weak signal strength or in the presence of interference.
  • Versatility: The U4256BM-RFSG3 is compatible with both analog and digital signal processing, making it a future-proof choice for developers looking to create products that can handle various broadcasting standards.
  • Low Power Consumption: Designed with power efficiency in mind, this tuner IC consumes minimal power, which is particularly important for battery-operated devices, as it extends their operational life.

Technical Specifications

  • Supply Voltage Range: 4.5V to 5.5V
  • Intermediate Frequency (IF) Count: Dual IF outputs
  • Package: Surface-Mount Technology (SMT)
  • Operating Temperature Range: -40°C to 85°C

Applications

The U4256BM-RFSG3 is well-suited for a variety of applications where reliable RF tuning is essential. It's commonly used in:

  • Automotive infotainment systems
  • High-fidelity home audio receivers
  • Portable radios and boomboxes
  • Professional audio equipment

Overall, the U4256BM-RFSG3 from Microchip Technology is a robust and versatile tuner IC that offers manufacturers the ability to enhance their products with superior RF performance. Its integration capabilities and power efficiency make it an excellent choice for a multitude of RF applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess