EN
  • EN
  • DE

U4254BM-MFP

Part No U4254BM-MFP
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description IC IMPEDANCE MATCH AM/FM 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
RF Type Broadcast Radio
Secondary Attributes AM/FM Antenna Impedance Matching
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1115151-U4254BM-MFP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U4254BM-MFP CAD Model

Description

The U4254BM-MFP is a state-of-the-art integrated circuit from Microchip Technology, designed for advanced applications in the automotive and industrial sectors. This versatile chip is an ideal solution for developers looking to integrate high-performance features into their designs with minimal space and power consumption.

Key Features

  • High Integration: The U4254BM-MFP combines multiple functions into a single package, reducing the need for additional components and simplifying the design process.
  • Low Power Consumption: Engineered for efficiency, this IC minimizes power usage, making it suitable for battery-powered devices and energy-sensitive applications.
  • Robust Performance: With its durable design, the U4254BM-MFP operates reliably in harsh environments, making it perfect for automotive and industrial applications that demand high reliability.
  • Advanced Communication Protocols: The chip supports various communication protocols, enabling seamless integration with existing systems and ease of data transfer.

Applications

The versatility of the U4254BM-MFP allows it to be used in a wide array of applications, including:

  • Automotive control systems
  • Industrial automation
  • Remote monitoring and control
  • Embedded systems

Technical Specifications

Microchip's U4254BM-MFP boasts impressive technical specifications that ensure optimal performance for demanding applications:

  • Package Type: MFP (Microchip's proprietary package)
  • Operating Temperature Range: -40°C to +85°C
  • Voltage Range: Specified by the datasheet
  • Compliance: Meets industry standards for safety and reliability

For detailed technical information, designers and engineers are encouraged to refer to the official datasheet and support documentation provided by Microchip Technology.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess