EN
  • EN
  • DE

U4082B-MFLG

Part No U4082B-MFLG
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC VOICE-SWITCH SPKR CIRC 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Voice-Switched Speakerphone
Number of Circuits 1
Supply Voltage - Operating 3.5 V to 6.5 V
Operating Supply Current 5.5mA
Power (Watts) 520W
Temperature Range - Operating -20°C to 60°C
Mounting SMD (SMT)
Case / Package 28-SO
Includes Background Noise Monitor, Chip Disable, Dial Tone Detection, MUTE
Win Source Part Number 1115147-U4082B-MFLG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U4082B-MFLG CAD Model

Description

Introducing the U4082B-MFLG from Microchip Technology

Microchip Technology's U4082B-MFLG is a versatile and high-performance integrated circuit designed for advanced automotive applications. This device is part of Microchip's extensive portfolio of automotive-grade products, engineered to meet the rigorous standards of the automotive industry, ensuring reliability and durability in harsh vehicular environments.

Key Features of the U4082B-MFLG

  • Multi-Functionality: The U4082B-MFLG is a multi-purpose IC that incorporates a variety of features to support complex automotive systems, making it a cost-effective solution for manufacturers.
  • High Integration: This IC integrates several components and functions into a single chip, reducing the need for additional external components. This integration helps to save space on the PCB and simplifies the overall design process.
  • Robust Design: Designed with automotive-grade robustness, the U4082B-MFLG can withstand extreme temperatures, vibrations, and electrical transients commonly found in automotive environments.
  • Customizable: Microchip Technology understands that no two applications are the same. The U4082B-MFLG offers a level of customization that allows designers to tailor its performance to meet specific application requirements.

Applications

The U4082B-MFLG is ideal for a range of automotive applications, including but not limited to:

  • Body control modules
  • Lighting systems
  • Window lift and sunroof controls
  • Wiper control systems

Quality and Support

Microchip Technology is committed to providing the highest quality products and support. The U4082B-MFLG is backed by Microchip's comprehensive technical support and documentation, ensuring that designers have access to the resources they need to integrate this IC into their applications successfully.

In conclusion, the U4082B-MFLG from Microchip Technology is a sophisticated solution for modern automotive systems. Its integration, functionality, and robust design make it a valuable component for any automotive electronics designer looking to enhance the performance and reliability of their applications.

You May Also Be Interested in

Intersil
Lowest to $4.8140
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
Lowest to $21.6228
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Lowest to $5.6191

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess