Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954084-CM8064601484402
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601484402 CAD Model

Description

The CM8064601484402 is an Intel embedded microprocessor. These processors are tailored for applications demanding consistent performance, extended operational lifecycles, and robustness in diverse environments. The designation 'CM' indicates its classification as a component specifically engineered for embedded systems.

Applications

  • Industrial Control Systems: Utilized in automated manufacturing lines, process control, and robotics, where continuous and reliable operation is crucial.
  • Medical Imaging: Powers medical imaging technologies such as ultrasound, MRI, and CT scanners, requiring high computational precision and dependability.
  • Network Infrastructure: Integrated into routers, switches, and servers that form the backbone of network communication, necessitating uninterrupted performance.
  • Automotive Electronics: Deployed in vehicle control units, advanced driver-assistance systems (ADAS), and infotainment systems, where safety and real-time processing are critical.
  • Digital Display Solutions: Fuels interactive kiosks, digital advertising screens, and public information systems, offering consistent and reliable display capabilities.

Features

  • Multi-Core Processing: Equipped with multiple processing cores (likely a dual-core or quad-core configuration) to enable concurrent processing and improve overall system throughput.
  • Integrated Graphics Unit: Features an on-board graphics processing unit (GPU) for enhanced visual output and simplified display management.
  • Energy Efficiency: Designed for low power consumption to minimize energy costs and extend the operational life of battery-powered devices.
  • Expanded Temperature Tolerance: Capable of operating reliably in a broad range of temperatures, making it suitable for harsh environments.
  • Sustained Availability: Intel commits to providing long-term supply and support, ensuring continuity and reducing the risk of obsolescence.

Benefits

  • Enhanced Operational Reliability: Engineered for continuous operation and long-term stability, essential for mission-critical applications.
  • Superior Processing Capabilities: Multi-core design allows for efficient multitasking and high-speed data processing.
  • Reduced Energy Footprint: Energy-efficient design lowers power consumption, reducing energy expenses and carbon footprint.
  • Prolonged Product Lifespan: Guaranteed long-term availability reduces the need for frequent system upgrades.
  • Integrated Design Solution: Embedded features minimize the requirement for additional components, simplifying system architecture and reducing costs.

Additional Details

The specific operating frequency, core configuration, cache capacity, and thermal design power (TDP) of the CM8064601484402 can be obtained from official Intel datasheets. It typically interfaces with a motherboard via a dedicated socket. Intended for usage with specific chipsets that supply extra I/O functionality and features. It blends processing power with energy conservation. Suitable for ruggedized applications and extended product availability.

You May Also Be Interested in

NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention